Visual Sound, Inc. Pump Topper Digital Signage Solution DSPT-2400

Description
Display Devices, Inc. The Pump Topper is a double-sided weatherproof enclosure designed to sit above gas pumps. It features two 24" widescreen LCDs, volume-controlled audio system, and is driven by a high-performance media server. Integrated heating and air conditioning keep your displays at optimal operating temperatures while the NEMA 4 enclosure keeps weather and vandals out. Locking service access doors Robust cooling and heating system Vandal resistant, anti-glare, polycarbonate windows Commercial grade 24" Widescreen LCDs High performance media server 50 watt marine speaker system Audio amplifier with ambient noise sensor Wifi antenna and router Easy installation and low maintenance Dimensions (overall): 34.50"W x 27.34"H x 25.67"D Dimensions (mount riser): 34.50"W x 2.00"H x 16.00"D NEMA4 aluminum & steel construction enclosure Keyed locking doors with 10° fixed tilt Removable, cleanable stainless steel air filter -20°F to 115°F ambient temperature range Outdoor, UV stable white powdercoat finish 2000BTU air conditioner and heater with circulation fans Bullet, impact, abrasion, and chemical resistant, anti-glare, ½" polycarbonate windows (2) 24" WUXGA LCDs: 1000:1 contrast ratio, 1920 x 1200 max resolution, 400 nits, 160° viewing angle (2) 50W, 8ohm weatherproof speakers Programmable digital thermostat with RS-232 I/O port Integrated AdEdge Media Server 110/220V, 20A Designed for Gilbarco Advantage® Series Dispenser Certifications: UL60950-1, CAN/CSA C22.2 (pending)
Description
Display Devices, Inc. The Pump Topper is a double-sided weatherproof enclosure designed to sit above gas pumps. It features two 24" widescreen LCDs, volume-controlled audio system, and is driven by a high-performance media server. Integrated heating and air conditioning keep your displays at optimal operating temperatures while the NEMA 4 enclosure keeps weather and vandals out. Locking service access doors Robust cooling and heating system Vandal resistant, anti-glare, polycarbonate windows Commercial grade 24" Widescreen LCDs High performance media server 50 watt marine speaker system Audio amplifier with ambient noise sensor Wifi antenna and router Easy installation and low maintenance Dimensions (overall): 34.50"W x 27.34"H x 25.67"D Dimensions (mount riser): 34.50"W x 2.00"H x 16.00"D NEMA4 aluminum & steel construction enclosure Keyed locking doors with 10° fixed tilt Removable, cleanable stainless steel air filter -20°F to 115°F ambient temperature range Outdoor, UV stable white powdercoat finish 2000BTU air conditioner and heater with circulation fans Bullet, impact, abrasion, and chemical resistant, anti-glare, ½" polycarbonate windows (2) 24" WUXGA LCDs: 1000:1 contrast ratio, 1920 x 1200 max resolution, 400 nits, 160° viewing angle (2) 50W, 8ohm weatherproof speakers Programmable digital thermostat with RS-232 I/O port Integrated AdEdge Media Server 110/220V, 20A Designed for Gilbarco Advantage® Series Dispenser Certifications: UL60950-1, CAN/CSA C22.2 (pending)

Suppliers

Company
Product
Description
Supplier Links
Pump Topper Digital Signage Solution - DSPT-2400 - Visual Sound, Inc.
Broomall, PA, USA
Pump Topper Digital Signage Solution
DSPT-2400
Pump Topper Digital Signage Solution DSPT-2400
Display Devices, Inc. The Pump Topper is a double-sided weatherproof enclosure designed to sit above gas pumps. It features two 24" widescreen LCDs, volume-controlled audio system, and is driven by a high-performance media server. Integrated heating and air conditioning keep your displays at optimal operating temperatures while the NEMA 4 enclosure keeps weather and vandals out. Locking service access doors Robust cooling and heating system Vandal resistant, anti-glare, polycarbonate windows Commercial grade 24" Widescreen LCDs High performance media server 50 watt marine speaker system Audio amplifier with ambient noise sensor Wifi antenna and router Easy installation and low maintenance Dimensions (overall): 34.50"W x 27.34"H x 25.67"D Dimensions (mount riser): 34.50"W x 2.00"H x 16.00"D NEMA4 aluminum & steel construction enclosure Keyed locking doors with 10° fixed tilt Removable, cleanable stainless steel air filter -20°F to 115°F ambient temperature range Outdoor, UV stable white powdercoat finish 2000BTU air conditioner and heater with circulation fans Bullet, impact, abrasion, and chemical resistant, anti-glare, ½" polycarbonate windows (2) 24" WUXGA LCDs: 1000:1 contrast ratio, 1920 x 1200 max resolution, 400 nits, 160° viewing angle (2) 50W, 8ohm weatherproof speakers Programmable digital thermostat with RS-232 I/O port Integrated AdEdge Media Server 110/220V, 20A Designed for Gilbarco Advantage® Series Dispenser Certifications: UL60950-1, CAN/CSA C22.2 (pending)

Display Devices, Inc.

The Pump Topper is a double-sided weatherproof enclosure designed to sit above gas pumps. It features two 24" widescreen LCDs, volume-controlled audio system, and is driven by a high-performance media server. Integrated heating and air conditioning keep your displays at optimal operating temperatures while the NEMA 4 enclosure keeps weather and vandals out.

  • Locking service access doors
  • Robust cooling and heating system
  • Vandal resistant, anti-glare, polycarbonate windows
  • Commercial grade 24" Widescreen LCDs
  • High performance media server
  • 50 watt marine speaker system
  • Audio amplifier with ambient noise sensor
  • Wifi antenna and router
  • Easy installation and low maintenance
  • Dimensions (overall): 34.50"W x 27.34"H x 25.67"D
  • Dimensions (mount riser): 34.50"W x 2.00"H x 16.00"D
  • NEMA4 aluminum & steel construction enclosure
  • Keyed locking doors with 10° fixed tilt
  • Removable, cleanable stainless steel air filter
  • -20°F to 115°F ambient temperature range
  • Outdoor, UV stable white powdercoat finish
  • 2000BTU air conditioner and heater with circulation fans
  • Bullet, impact, abrasion, and chemical resistant, anti-glare, ½" polycarbonate windows
  • (2) 24" WUXGA LCDs: 1000:1 contrast ratio, 1920 x 1200 max resolution, 400 nits, 160° viewing angle
  • (2) 50W, 8ohm weatherproof speakers
  • Programmable digital thermostat with RS-232 I/O port
  • Integrated AdEdge Media Server
  • 110/220V, 20A
  • Designed for Gilbarco Advantage® Series Dispenser
  • Certifications: UL60950-1, CAN/CSA C22.2 (pending)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number DSPT-2400
Product Name Pump Topper Digital Signage Solution
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
LCD Colour Displays - 204639 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types MIPI
View Details
15.1
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Monitor Type LCD Display
Input Types RGB
Screen Resolution VGA (640 x 480); SVGA (800 x 600); XGA (1024 x 768)
View Details
3M Touch Systems
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details