General Digital Corporation Generation 2 Barracuda 19" Series Standalone/PanelMount/RackMount

Description
FEATURES Ideal for industrial, military, marine, or any outdoor application exposed to nature’s elements Displays Variety of standard display sizes and resolutions available from 6.4" to 24.0" Standard luminance, daylight readable, sunlight readable and NVIS-compatible displays LED backlight: low power, long life, rugged, solid-state design Designed to meet IP67 and NEMA 4/6 requirements Dust- / water-tight enclosure and connectors Will survive submersion in water to a depth of 1 meter for up to 30 minutes Will not leak when exposed to forced water, at a rate of 65 gallons per minute, from a 1-inch nozzle, at a distance of 10 feet (for at least 5 minutes) Select from an existing enclosure or request a custom/semi-custom design Benefit from General Digital’s vast experience in designing to meet commercial, industrial, avionic, and military standards Rugged Enclosure Aluminum construction with black powder coat paint (default) Available in standalone, panel mount and rack mount configurations VESA mounting holes on the rear to support a variety of pedestals and mounting arms Liquid-tight gore vent equalizes internal pressure without allowing water to pass Optional stainless steel enclosures available for NEMA 4X requirements Connectors Fully sealed industrial-grade or military-grade circular connectors Configurable to support various types of video inputs, touch (USB or Serial), power, and more Video Controllers: variety of price vs. performance designs to choose from with support for Analog VGA (composite, separate or Sync-on-Green) DVI, NTSC, S-Video Serial Digital Interfaces (HD-SDI, SD-SDI) STANAG 3350 A, B and C support Options include: touch screens, vandal shields, optically bonded overlays, EMI / RFI filters, heaters, NVIS filters, circular polarizers / ¼-wave retarders, power supplies, cables and much more
Description
FEATURES Ideal for industrial, military, marine, or any outdoor application exposed to nature’s elements Displays Variety of standard display sizes and resolutions available from 6.4" to 24.0" Standard luminance, daylight readable, sunlight readable and NVIS-compatible displays LED backlight: low power, long life, rugged, solid-state design Designed to meet IP67 and NEMA 4/6 requirements Dust- / water-tight enclosure and connectors Will survive submersion in water to a depth of 1 meter for up to 30 minutes Will not leak when exposed to forced water, at a rate of 65 gallons per minute, from a 1-inch nozzle, at a distance of 10 feet (for at least 5 minutes) Select from an existing enclosure or request a custom/semi-custom design Benefit from General Digital’s vast experience in designing to meet commercial, industrial, avionic, and military standards Rugged Enclosure Aluminum construction with black powder coat paint (default) Available in standalone, panel mount and rack mount configurations VESA mounting holes on the rear to support a variety of pedestals and mounting arms Liquid-tight gore vent equalizes internal pressure without allowing water to pass Optional stainless steel enclosures available for NEMA 4X requirements Connectors Fully sealed industrial-grade or military-grade circular connectors Configurable to support various types of video inputs, touch (USB or Serial), power, and more Video Controllers: variety of price vs. performance designs to choose from with support for Analog VGA (composite, separate or Sync-on-Green) DVI, NTSC, S-Video Serial Digital Interfaces (HD-SDI, SD-SDI) STANAG 3350 A, B and C support Options include: touch screens, vandal shields, optically bonded overlays, EMI / RFI filters, heaters, NVIS filters, circular polarizers / ¼-wave retarders, power supplies, cables and much more

Suppliers

Company
Product
Description
Supplier Links
Generation 2 Barracuda 19
South Windsor, CT, USA
Generation 2 Barracuda 19" Series Standalone/PanelMount/RackMount
Generation 2 Barracuda 19" Series Standalone/PanelMount/RackMount
FEATURES Ideal for industrial, military, marine, or any outdoor application exposed to nature’s elements Displays Variety of standard display sizes and resolutions available from 6.4" to 24.0" Standard luminance, daylight readable, sunlight readable and NVIS-compatible displays LED backlight: low power, long life, rugged, solid-state design Designed to meet IP67 and NEMA 4/6 requirements Dust- / water-tight enclosure and connectors Will survive submersion in water to a depth of 1 meter for up to 30 minutes Will not leak when exposed to forced water, at a rate of 65 gallons per minute, from a 1-inch nozzle, at a distance of 10 feet (for at least 5 minutes) Select from an existing enclosure or request a custom/semi-custom design Benefit from General Digital’s vast experience in designing to meet commercial, industrial, avionic, and military standards Rugged Enclosure Aluminum construction with black powder coat paint (default) Available in standalone, panel mount and rack mount configurations VESA mounting holes on the rear to support a variety of pedestals and mounting arms Liquid-tight gore vent equalizes internal pressure without allowing water to pass Optional stainless steel enclosures available for NEMA 4X requirements Connectors Fully sealed industrial-grade or military-grade circular connectors Configurable to support various types of video inputs, touch (USB or Serial), power, and more Video Controllers: variety of price vs. performance designs to choose from with support for Analog VGA (composite, separate or Sync-on-Green) DVI, NTSC, S-Video Serial Digital Interfaces (HD-SDI, SD-SDI) STANAG 3350 A, B and C support Options include: touch screens, vandal shields, optically bonded overlays, EMI / RFI filters, heaters, NVIS filters, circular polarizers / ¼-wave retarders, power supplies, cables and much more

FEATURES

  • Ideal for industrial, military, marine, or any outdoor application exposed to nature’s elements
  • Displays
    • Variety of standard display sizes and resolutions available from 6.4" to 24.0"
    • Standard luminance, daylight readable, sunlight readable and NVIS-compatible displays
  • LED backlight: low power, long life, rugged, solid-state design
  • Designed to meet IP67 and NEMA 4/6 requirements
    • Dust- / water-tight enclosure and connectors
    • Will survive submersion in water to a depth of 1 meter for up to 30 minutes
    • Will not leak when exposed to forced water, at a rate of 65 gallons per minute, from a 1-inch nozzle, at a distance of 10 feet (for at least 5 minutes)
  • Select from an existing enclosure or request a custom/semi-custom design
    • Benefit from General Digital’s vast experience in designing to meet commercial, industrial, avionic, and military standards
  • Rugged Enclosure
    • Aluminum construction with black powder coat paint (default)
    • Available in standalone, panel mount and rack mount configurations
    • VESA mounting holes on the rear to support a variety of pedestals and mounting arms
    • Liquid-tight gore vent equalizes internal pressure without allowing water to pass
    • Optional stainless steel enclosures available for NEMA 4X requirements
  • Connectors
    • Fully sealed industrial-grade or military-grade circular connectors
    • Configurable to support various types of video inputs, touch (USB or Serial), power, and more
  • Video Controllers: variety of price vs. performance designs to choose from with support for
    • Analog VGA (composite, separate or Sync-on-Green)
    • DVI, NTSC, S-Video
    • Serial Digital Interfaces (HD-SDI, SD-SDI)
    • STANAG 3350 A, B and C support
  • Options include: touch screens, vandal shields, optically bonded overlays, EMI / RFI filters, heaters, NVIS filters, circular polarizers / ¼-wave retarders, power supplies, cables and much more
Supplier's Site

Technical Specifications

  General Digital Corporation
Product Category Video Displays
Product Name Generation 2 Barracuda 19" Series Standalone/PanelMount/RackMount
Monitor Type LCD Display
Features Picture in Picture; Ruggidized Housing
Color Color
Input Types Composite; DVI; HDMI; VGA
Screen Resolution SXGA (1280 x 1024)
Unlock Full Specs
to access all available technical data

Similar Products

ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
LCD Colour Displays - 428530 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details