Visual Sound, Inc. 80 Watt Digital Music Integrated Amplifier DMS 3080

Description
Paso Sound Products, Inc. The DMS Series - Digital Music Integrated Amplifiers are the most flexible and fully adaptable amplifiers available to today's Modern Systems Integrator. Only PASO offers the following standard capabilities to make this amplifier customizable to a myriad of Professional and Commercial applications. Inputs 1 - 5 are set as Microphone Inputs. Impedance is 250 ohm balanced. Input 4 can be switched to AUX 1, Input 5 can be switched to AUX 2 (internal jumper). Impedance is 47 K ohm. Phantom Power is provided on all 5 Inputs. Stereo Summing - Two separate RCA Jacks are provided for Input 4 and 5 (Left and Right). A Stereo signal connected to either Input is buffered and internally summed to Mono. Input 4 & 5 Attenuators - When the Inputs are set as AUX 1 and AUX 2 the input sensitivity may be varied by a rear panel Variable Attenuator. This feature allows to set the output level of Programs originating from different sources (CD, Satellite Receiver, etc.). Phone Paging - A separate input is provided to interface with a Phone System. Input Impedance is 600 ohm, Transformer Balanced. A level control is available on the rear panel. Module Port - accepts standard plug-in module. Module Level Control is provided on the front panel. See list of modules available from PASO. MIX BUSS - This Input/Output may be utilized to parallel two amplifiers or as an input for a Microphone Mixer or other audio source. When used as an Input the Amplifier Level and Equalization Controls have no effect. Line Out - 600 ohm, 1.5 Volt Line Output. Remote Volume Controls - The AUX 1 Input Volume and the Master Volume may be adjusted from a remote location. Remote Volume Inputs utilize a 50K Pot and are immune to Audio Interference (DC Operation). Addressable Dual VOX System can be individually selected to operate independently on all 7 Inputs by means of jumpers . Any Input may be set to activate either VOX 1 or VOX 2. Addressable Dual Muting System can be individually selected to operate independently with all 7 Inputs by means of jumpers . Any Input may be set to activate either MUTE 1 or MUTE 2. MUTE 2 Adjustable Delay - A rear panel control adjusts the MUTE 2 Time Delay (the time the MUTE 2 stays activated) from 3 Sec. to 30 Sec. Particularly useful to control the length of time that an Input mutes another (for example AUX 1 over AUX 2). NO/NC VOX Relay is activated each time the VOX or the Muting functions are turned-on. Three terminals provide Normally Open and Normally Closed Contacts. Music on Hold - Output Channel 1 - Channel 1 provides a 1 Volt, 600 ohm balanced output and a 1-Watt, 8-ohm output for Music/Message on Hold or Zone 1 Speaker Output. Internal Jumper selects the source from either AUX 1, AUX 2 or Input Module. Level Control is provided. Output Channel 2 provides a 1-Watt, 8-ohm output for Zone 2 Speaker Output. Internal Jumper selects the source from either AUX 1, AUX 2 or Input Module. Level Control is provided. EQ LINK (Preamp Out) (Power Amp In) jacks are provided for External Equalizer. Activated by the EQ Link Switch. Tone By-Pass Switch defeats the setting of the Treble and Bass Controls. Should be used when an External Equalizer is utilized. Subwoofer Outputs - Two independent Subwoofer Outputs are provided a Pre-Equalization Output and a Post- Equalization Output. Output Voltage is 1 Volt. 24 VDC Supply Output 250 mA regulated Power Supply is provided for external accessories High Performance High Commercial Reliability Design Wide Frequency Response Very Low Distortion 7 Channel Inputs - 3 Zone Outputs 5 Balanced Microphone Inputs Phantom Power on all MIC Inputs MIC 4/AUX 1 and MIC 5/AUX 2 Inputs with Stereo Summing AUX1 and AUX2 Inputs Attenuator 600 ohm Transformer Balanced Telephone Paging Input MIX Buss and 600 ohm Line Output Independent Input Controls Accepts Standard Module Independent Module Level Control AUX1 and Master Remote Volume External EQ Link Tone by-pass and EQ Link switches Pre-EQ Subwoofer Output Post-EQ Subwoofer Output Addressable Dual VOX Buss Voice Activated Muting VOX Variable Time Delay Function Addressable Dual MUTE Buss Direct Muting and Un-muting 600 ohm and 8 ohm 1 Watt Music on Hold Amplifier MOH Amplifier Source Selector Zone 2 and 3, 1 Watt - 8 ohm Output with Separate Control NO/NC VOX Operated Relay 24 V DC 250 mA Regulated Power Supply Output 8 ohm, 25 Volt & 70 Volt Output 19" Rack Mounting Ready Low profile - 2-U of Vertical Rack space UL 6500 Listed (US - CANADA)
Description
Paso Sound Products, Inc. The DMS Series - Digital Music Integrated Amplifiers are the most flexible and fully adaptable amplifiers available to today's Modern Systems Integrator. Only PASO offers the following standard capabilities to make this amplifier customizable to a myriad of Professional and Commercial applications. Inputs 1 - 5 are set as Microphone Inputs. Impedance is 250 ohm balanced. Input 4 can be switched to AUX 1, Input 5 can be switched to AUX 2 (internal jumper). Impedance is 47 K ohm. Phantom Power is provided on all 5 Inputs. Stereo Summing - Two separate RCA Jacks are provided for Input 4 and 5 (Left and Right). A Stereo signal connected to either Input is buffered and internally summed to Mono. Input 4 & 5 Attenuators - When the Inputs are set as AUX 1 and AUX 2 the input sensitivity may be varied by a rear panel Variable Attenuator. This feature allows to set the output level of Programs originating from different sources (CD, Satellite Receiver, etc.). Phone Paging - A separate input is provided to interface with a Phone System. Input Impedance is 600 ohm, Transformer Balanced. A level control is available on the rear panel. Module Port - accepts standard plug-in module. Module Level Control is provided on the front panel. See list of modules available from PASO. MIX BUSS - This Input/Output may be utilized to parallel two amplifiers or as an input for a Microphone Mixer or other audio source. When used as an Input the Amplifier Level and Equalization Controls have no effect. Line Out - 600 ohm, 1.5 Volt Line Output. Remote Volume Controls - The AUX 1 Input Volume and the Master Volume may be adjusted from a remote location. Remote Volume Inputs utilize a 50K Pot and are immune to Audio Interference (DC Operation). Addressable Dual VOX System can be individually selected to operate independently on all 7 Inputs by means of jumpers . Any Input may be set to activate either VOX 1 or VOX 2. Addressable Dual Muting System can be individually selected to operate independently with all 7 Inputs by means of jumpers . Any Input may be set to activate either MUTE 1 or MUTE 2. MUTE 2 Adjustable Delay - A rear panel control adjusts the MUTE 2 Time Delay (the time the MUTE 2 stays activated) from 3 Sec. to 30 Sec. Particularly useful to control the length of time that an Input mutes another (for example AUX 1 over AUX 2). NO/NC VOX Relay is activated each time the VOX or the Muting functions are turned-on. Three terminals provide Normally Open and Normally Closed Contacts. Music on Hold - Output Channel 1 - Channel 1 provides a 1 Volt, 600 ohm balanced output and a 1-Watt, 8-ohm output for Music/Message on Hold or Zone 1 Speaker Output. Internal Jumper selects the source from either AUX 1, AUX 2 or Input Module. Level Control is provided. Output Channel 2 provides a 1-Watt, 8-ohm output for Zone 2 Speaker Output. Internal Jumper selects the source from either AUX 1, AUX 2 or Input Module. Level Control is provided. EQ LINK (Preamp Out) (Power Amp In) jacks are provided for External Equalizer. Activated by the EQ Link Switch. Tone By-Pass Switch defeats the setting of the Treble and Bass Controls. Should be used when an External Equalizer is utilized. Subwoofer Outputs - Two independent Subwoofer Outputs are provided a Pre-Equalization Output and a Post- Equalization Output. Output Voltage is 1 Volt. 24 VDC Supply Output 250 mA regulated Power Supply is provided for external accessories High Performance High Commercial Reliability Design Wide Frequency Response Very Low Distortion 7 Channel Inputs - 3 Zone Outputs 5 Balanced Microphone Inputs Phantom Power on all MIC Inputs MIC 4/AUX 1 and MIC 5/AUX 2 Inputs with Stereo Summing AUX1 and AUX2 Inputs Attenuator 600 ohm Transformer Balanced Telephone Paging Input MIX Buss and 600 ohm Line Output Independent Input Controls Accepts Standard Module Independent Module Level Control AUX1 and Master Remote Volume External EQ Link Tone by-pass and EQ Link switches Pre-EQ Subwoofer Output Post-EQ Subwoofer Output Addressable Dual VOX Buss Voice Activated Muting VOX Variable Time Delay Function Addressable Dual MUTE Buss Direct Muting and Un-muting 600 ohm and 8 ohm 1 Watt Music on Hold Amplifier MOH Amplifier Source Selector Zone 2 and 3, 1 Watt - 8 ohm Output with Separate Control NO/NC VOX Operated Relay 24 V DC 250 mA Regulated Power Supply Output 8 ohm, 25 Volt & 70 Volt Output 19" Rack Mounting Ready Low profile - 2-U of Vertical Rack space UL 6500 Listed (US - CANADA)

Suppliers

Company
Product
Description
Supplier Links
80 Watt Digital Music Integrated Amplifier - DMS 3080 - Visual Sound, Inc.
Broomall, PA, USA
80 Watt Digital Music Integrated Amplifier
DMS 3080
80 Watt Digital Music Integrated Amplifier DMS 3080
Paso Sound Products, Inc. The DMS Series - Digital Music Integrated Amplifiers are the most flexible and fully adaptable amplifiers available to today's Modern Systems Integrator. Only PASO offers the following standard capabilities to make this amplifier customizable to a myriad of Professional and Commercial applications. Inputs 1 - 5 are set as Microphone Inputs. Impedance is 250 ohm balanced. Input 4 can be switched to AUX 1, Input 5 can be switched to AUX 2 (internal jumper). Impedance is 47 K ohm. Phantom Power is provided on all 5 Inputs. Stereo Summing - Two separate RCA Jacks are provided for Input 4 and 5 (Left and Right). A Stereo signal connected to either Input is buffered and internally summed to Mono. Input 4 & 5 Attenuators - When the Inputs are set as AUX 1 and AUX 2 the input sensitivity may be varied by a rear panel Variable Attenuator. This feature allows to set the output level of Programs originating from different sources (CD, Satellite Receiver, etc.). Phone Paging - A separate input is provided to interface with a Phone System. Input Impedance is 600 ohm, Transformer Balanced. A level control is available on the rear panel. Module Port - accepts standard plug-in module. Module Level Control is provided on the front panel. See list of modules available from PASO. MIX BUSS - This Input/Output may be utilized to parallel two amplifiers or as an input for a Microphone Mixer or other audio source. When used as an Input the Amplifier Level and Equalization Controls have no effect. Line Out - 600 ohm, 1.5 Volt Line Output. Remote Volume Controls - The AUX 1 Input Volume and the Master Volume may be adjusted from a remote location. Remote Volume Inputs utilize a 50K Pot and are immune to Audio Interference (DC Operation). Addressable Dual VOX System can be individually selected to operate independently on all 7 Inputs by means of jumpers . Any Input may be set to activate either VOX 1 or VOX 2. Addressable Dual Muting System can be individually selected to operate independently with all 7 Inputs by means of jumpers . Any Input may be set to activate either MUTE 1 or MUTE 2. MUTE 2 Adjustable Delay - A rear panel control adjusts the MUTE 2 Time Delay (the time the MUTE 2 stays activated) from 3 Sec. to 30 Sec. Particularly useful to control the length of time that an Input mutes another (for example AUX 1 over AUX 2). NO/NC VOX Relay is activated each time the VOX or the Muting functions are turned-on. Three terminals provide Normally Open and Normally Closed Contacts. Music on Hold - Output Channel 1 - Channel 1 provides a 1 Volt, 600 ohm balanced output and a 1-Watt, 8-ohm output for Music/Message on Hold or Zone 1 Speaker Output. Internal Jumper selects the source from either AUX 1, AUX 2 or Input Module. Level Control is provided. Output Channel 2 provides a 1-Watt, 8-ohm output for Zone 2 Speaker Output. Internal Jumper selects the source from either AUX 1, AUX 2 or Input Module. Level Control is provided. EQ LINK (Preamp Out) (Power Amp In) jacks are provided for External Equalizer. Activated by the EQ Link Switch. Tone By-Pass Switch defeats the setting of the Treble and Bass Controls. Should be used when an External Equalizer is utilized. Subwoofer Outputs - Two independent Subwoofer Outputs are provided a Pre-Equalization Output and a Post- Equalization Output. Output Voltage is 1 Volt. 24 VDC Supply Output 250 mA regulated Power Supply is provided for external accessories High Performance High Commercial Reliability Design Wide Frequency Response Very Low Distortion 7 Channel Inputs - 3 Zone Outputs 5 Balanced Microphone Inputs Phantom Power on all MIC Inputs MIC 4/AUX 1 and MIC 5/AUX 2 Inputs with Stereo Summing AUX1 and AUX2 Inputs Attenuator 600 ohm Transformer Balanced Telephone Paging Input MIX Buss and 600 ohm Line Output Independent Input Controls Accepts Standard Module Independent Module Level Control AUX1 and Master Remote Volume External EQ Link Tone by-pass and EQ Link switches Pre-EQ Subwoofer Output Post-EQ Subwoofer Output Addressable Dual VOX Buss Voice Activated Muting VOX Variable Time Delay Function Addressable Dual MUTE Buss Direct Muting and Un-muting 600 ohm and 8 ohm 1 Watt Music on Hold Amplifier MOH Amplifier Source Selector Zone 2 and 3, 1 Watt - 8 ohm Output with Separate Control NO/NC VOX Operated Relay 24 V DC 250 mA Regulated Power Supply Output 8 ohm, 25 Volt & 70 Volt Output 19" Rack Mounting Ready Low profile - 2-U of Vertical Rack space UL 6500 Listed (US - CANADA)

Paso Sound Products, Inc.

The DMS Series - Digital Music Integrated Amplifiers are the most flexible and fully adaptable amplifiers available to today's Modern Systems Integrator. Only PASO offers the following standard capabilities to make this amplifier customizable to a myriad of Professional and Commercial applications. Inputs 1 - 5 are set as Microphone Inputs. Impedance is 250 ohm balanced. Input 4 can be switched to AUX 1, Input 5 can be switched to AUX 2 (internal jumper). Impedance is 47 K ohm. Phantom Power is provided on all 5 Inputs. Stereo Summing - Two separate RCA Jacks are provided for Input 4 and 5 (Left and Right). A Stereo signal connected to either Input is buffered and internally summed to Mono. Input 4 & 5 Attenuators - When the Inputs are set as AUX 1 and AUX 2 the input sensitivity may be varied by a rear panel Variable Attenuator. This feature allows to set the output level of Programs originating from different sources (CD, Satellite Receiver, etc.). Phone Paging - A separate input is provided to interface with a Phone System. Input Impedance is 600 ohm, Transformer Balanced. A level control is available on the rear panel. Module Port - accepts standard plug-in module. Module Level Control is provided on the front panel. See list of modules available from PASO. MIX BUSS - This Input/Output may be utilized to parallel two amplifiers or as an input for a Microphone Mixer or other audio source. When used as an Input the Amplifier Level and Equalization Controls have no effect. Line Out - 600 ohm, 1.5 Volt Line Output. Remote Volume Controls - The AUX 1 Input Volume and the Master Volume may be adjusted from a remote location. Remote Volume Inputs utilize a 50K Pot and are immune to Audio Interference (DC Operation). Addressable Dual VOX System can be individually selected to operate independently on all 7 Inputs by means of jumpers . Any Input may be set to activate either VOX 1 or VOX 2. Addressable Dual Muting System can be individually selected to operate independently with all 7 Inputs by means of jumpers . Any Input may be set to activate either MUTE 1 or MUTE 2. MUTE 2 Adjustable Delay - A rear panel control adjusts the MUTE 2 Time Delay (the time the MUTE 2 stays activated) from 3 Sec. to 30 Sec. Particularly useful to control the length of time that an Input mutes another (for example AUX 1 over AUX 2). NO/NC VOX Relay is activated each time the VOX or the Muting functions are turned-on. Three terminals provide Normally Open and Normally Closed Contacts. Music on Hold - Output Channel 1 - Channel 1 provides a 1 Volt, 600 ohm balanced output and a 1-Watt, 8-ohm output for Music/Message on Hold or Zone 1 Speaker Output. Internal Jumper selects the source from either AUX 1, AUX 2 or Input Module. Level Control is provided. Output Channel 2 provides a 1-Watt, 8-ohm output for Zone 2 Speaker Output. Internal Jumper selects the source from either AUX 1, AUX 2 or Input Module. Level Control is provided. EQ LINK (Preamp Out) (Power Amp In) jacks are provided for External Equalizer. Activated by the EQ Link Switch. Tone By-Pass Switch defeats the setting of the Treble and Bass Controls. Should be used when an External Equalizer is utilized. Subwoofer Outputs - Two independent Subwoofer Outputs are provided a Pre-Equalization Output and a Post- Equalization Output. Output Voltage is 1 Volt. 24 VDC Supply Output 250 mA regulated Power Supply is provided for external accessories

  • High Performance
  • High Commercial Reliability Design
  • Wide Frequency Response
  • Very Low Distortion
  • 7 Channel Inputs - 3 Zone Outputs
  • 5 Balanced Microphone Inputs
  • Phantom Power on all MIC Inputs
  • MIC 4/AUX 1 and MIC 5/AUX 2 Inputs with Stereo Summing
  • AUX1 and AUX2 Inputs Attenuator
  • 600 ohm Transformer Balanced Telephone Paging Input
  • MIX Buss and 600 ohm Line Output
  • Independent Input Controls
  • Accepts Standard Module
  • Independent Module Level Control
  • AUX1 and Master Remote Volume
  • External EQ Link
  • Tone by-pass and EQ Link switches
  • Pre-EQ Subwoofer Output
  • Post-EQ Subwoofer Output
  • Addressable Dual VOX Buss
  • Voice Activated Muting
  • VOX Variable Time Delay Function
  • Addressable Dual MUTE Buss
  • Direct Muting and Un-muting
  • 600 ohm and 8 ohm 1 Watt
  • Music on Hold Amplifier
  • MOH Amplifier Source Selector
  • Zone 2 and 3, 1 Watt - 8 ohm Output with Separate Control
  • NO/NC VOX Operated Relay
  • 24 V DC 250 mA Regulated Power Supply Output
  • 8 ohm, 25 Volt & 70 Volt Output
  • 19" Rack Mounting Ready
  • Low profile - 2-U of Vertical Rack space
  • UL 6500 Listed (US - CANADA)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number DMS 3080
Product Name 80 Watt Digital Music Integrated Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
2-Channel Class D Full-Range Amplifier, 100 W x 2 @ 2 Ω / 75 W x 2 @ 4 Ω - 14.4V - XD200/2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details