Visual Sound, Inc. Unidirectional Dynamic Microphone DM-1200

Description
TOA Electronics, Inc. The DM-1200 and DM-1300US dynamic, unidirectional microphones are designed for both hand held and stand mounting usages. *Cardioid dynamic element. *Diecast zinc body. *Short-off type slide On/Off switch. *XLR male connector. *Includes shielded cable - XLR-F to 1/4" Phone Plug (10 m). *Universal stand adapter. *Five year warranty.
Description
TOA Electronics, Inc. The DM-1200 and DM-1300US dynamic, unidirectional microphones are designed for both hand held and stand mounting usages. *Cardioid dynamic element. *Diecast zinc body. *Short-off type slide On/Off switch. *XLR male connector. *Includes shielded cable - XLR-F to 1/4" Phone Plug (10 m). *Universal stand adapter. *Five year warranty.

Suppliers

Company
Product
Description
Supplier Links
Unidirectional Dynamic Microphone - DM-1200 - Visual Sound, Inc.
Broomall, PA, USA
Unidirectional Dynamic Microphone
DM-1200
Unidirectional Dynamic Microphone DM-1200
TOA Electronics, Inc. The DM-1200 and DM-1300US dynamic, unidirectional microphones are designed for both hand held and stand mounting usages. *Cardioid dynamic element. *Diecast zinc body. *Short-off type slide On/Off switch. *XLR male connector. *Includes shielded cable - XLR-F to 1/4" Phone Plug (10 m). *Universal stand adapter. *Five year warranty.

TOA Electronics, Inc.

The DM-1200 and DM-1300US dynamic, unidirectional microphones are designed for both hand held and stand mounting usages.

*Cardioid dynamic element.
*Diecast zinc body.
*Short-off type slide On/Off switch.
*XLR male connector.
*Includes shielded cable - XLR-F to 1/4" Phone Plug (10 m).
*Universal stand adapter.
*Five year warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number DM-1200
Product Name Unidirectional Dynamic Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Omnidirectional Microphones - CEM-OB6027-8JAD403CR - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details