Biamp Systems, Ltd. Parlé microphones, SCX Compatible Devices Parlé TCM-1EX Pendant

Description
The Parlé TCM-1EX is an expansion AVB ceiling microphone intended to be used as a second and third microphone in conjunction with a TCM-1 or TCM-1A; it cannot operate as a standalone device. Each microphone includes Beamtracking technology with three 120-degree zones, providing full 360-degree coverage of the meeting space. The plenum box is equipped with an additional RJ-45 connector for daisy-chain connections; a maximum of three microphones are permitted per daisy chain (one TCM-1 or TCM-1A required, plus up to two TCM-1EX). TCM Coverage Calculator Must be used with a Parlé TCM-1 or TCM-1A microphone Beamtracking technology actively tracks and intelligently mixes conversations Three 120° zones for 360° coverage Evaluated to the requirements of UL 2043 and is suitable for use in air handling spaces Pendant microphone available in either white or black Optional tile bridge mounting accessory available Additional RJ-45 for daisy-chain connection to a TCM-1EX microphone (maximum of three mics per daisy chain) CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet
Description
The Parlé TCM-1EX is an expansion AVB ceiling microphone intended to be used as a second and third microphone in conjunction with a TCM-1 or TCM-1A; it cannot operate as a standalone device. Each microphone includes Beamtracking technology with three 120-degree zones, providing full 360-degree coverage of the meeting space. The plenum box is equipped with an additional RJ-45 connector for daisy-chain connections; a maximum of three microphones are permitted per daisy chain (one TCM-1 or TCM-1A required, plus up to two TCM-1EX). TCM Coverage Calculator Must be used with a Parlé TCM-1 or TCM-1A microphone Beamtracking technology actively tracks and intelligently mixes conversations Three 120° zones for 360° coverage Evaluated to the requirements of UL 2043 and is suitable for use in air handling spaces Pendant microphone available in either white or black Optional tile bridge mounting accessory available Additional RJ-45 for daisy-chain connection to a TCM-1EX microphone (maximum of three mics per daisy chain) CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Parlé microphones, SCX Compatible Devices - Parlé TCM-1EX Pendant - Biamp Systems, Ltd.
Beaverton, OR, United States
Parlé microphones, SCX Compatible Devices
Parlé TCM-1EX Pendant
Parlé microphones, SCX Compatible Devices Parlé TCM-1EX Pendant
The Parlé TCM-1EX is an expansion AVB ceiling microphone intended to be used as a second and third microphone in conjunction with a TCM-1 or TCM-1A; it cannot operate as a standalone device. Each microphone includes Beamtracking technology with three 120-degree zones, providing full 360-degree coverage of the meeting space. The plenum box is equipped with an additional RJ-45 connector for daisy-chain connections; a maximum of three microphones are permitted per daisy chain (one TCM-1 or TCM-1A required, plus up to two TCM-1EX). TCM Coverage Calculator Must be used with a Parlé TCM-1 or TCM-1A microphone Beamtracking technology actively tracks and intelligently mixes conversations Three 120° zones for 360° coverage Evaluated to the requirements of UL 2043 and is suitable for use in air handling spaces Pendant microphone available in either white or black Optional tile bridge mounting accessory available Additional RJ-45 for daisy-chain connection to a TCM-1EX microphone (maximum of three mics per daisy chain) CE marked, UL listed, and RoHS compliant Covered by Biamp Systems’ five-year warranty

The Parlé TCM-1EX is an expansion AVB ceiling microphone intended to be used as a second and third microphone in conjunction with a TCM-1 or TCM-1A; it cannot operate as a standalone device. Each microphone includes Beamtracking technology with three 120-degree zones, providing full 360-degree coverage of the meeting space. The plenum box is equipped with an additional RJ-45 connector for daisy-chain connections; a maximum of three microphones are permitted per daisy chain (one TCM-1 or TCM-1A required, plus up to two TCM-1EX).
TCM Coverage Calculator

  • Must be used with a Parlé TCM-1 or TCM-1A microphone
  • Beamtracking technology actively tracks and intelligently mixes conversations
  • Three 120° zones for 360° coverage
  • Evaluated to the requirements of UL 2043 and is suitable for use in air handling spaces
  • Pendant microphone available in either white or black
  • Optional tile bridge mounting accessory available
  • Additional RJ-45 for daisy-chain connection to a TCM-1EX microphone (maximum of three mics per daisy chain)
  • CE marked, UL listed, and RoHS compliant
  • Covered by Biamp Systems’ five-year warranty
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Microphones
Product Number Parlé TCM-1EX Pendant
Product Name Parlé microphones, SCX Compatible Devices
Agency Approval CE marked, UL listed, and RoHS compliant
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D132HV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Dynamic Instrument Microphone - f2 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 52 to 15000 Hz
Sensitivity 2 mV/Pa (13789 mV/psi)
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers