Visual Sound, Inc. Mini Portable VHF Wireless Microphone System DKW-1

Description
Nady Systems, Inc. - Pro Audio with High-band VHF (170-216 MHz) operation for interference-free performance. *High-band VHF (170-216 MHz) operation for interference-free performance. *Advanced companding circuitry for a wide dynamic range (no overloading for loud inputs or background hiss during quiet use). *Full frequency response from 40 -20,000 Hz. *250 ft. typical operating range - up to 500+ feet line-of-sight. *Choice of 2 transmitters: WHT handheld mic with a powerful neodymium cartridge that delivers unsurpassed audio quality, low handling noise and enhanced feedback rejection. WLT bodypack for lavalier or headworn mic. *DKW-1 mini portable receiver with unique space-saving, vertical design and power ON/OFF switch, 1/4" audio output jack, and easily visible extra-jumbo LED indicators for power on, transmitter on and audio peak.. *Special added circuitry in both receivers eliminates transmitter on/off pop" noise. *Plug-in transmitter converts your favorite XLR handheld or lavalier microphone to wireless instantly. *Rugged construction and positive locking connector for reliable performance. *Selectable phantom power.
Description
Nady Systems, Inc. - Pro Audio with High-band VHF (170-216 MHz) operation for interference-free performance. *High-band VHF (170-216 MHz) operation for interference-free performance. *Advanced companding circuitry for a wide dynamic range (no overloading for loud inputs or background hiss during quiet use). *Full frequency response from 40 -20,000 Hz. *250 ft. typical operating range - up to 500+ feet line-of-sight. *Choice of 2 transmitters: WHT handheld mic with a powerful neodymium cartridge that delivers unsurpassed audio quality, low handling noise and enhanced feedback rejection. WLT bodypack for lavalier or headworn mic. *DKW-1 mini portable receiver with unique space-saving, vertical design and power ON/OFF switch, 1/4" audio output jack, and easily visible extra-jumbo LED indicators for power on, transmitter on and audio peak.. *Special added circuitry in both receivers eliminates transmitter on/off pop" noise. *Plug-in transmitter converts your favorite XLR handheld or lavalier microphone to wireless instantly. *Rugged construction and positive locking connector for reliable performance. *Selectable phantom power.

Suppliers

Company
Product
Description
Supplier Links
Mini Portable VHF Wireless Microphone System - DKW-1 - Visual Sound, Inc.
Broomall, PA, USA
Mini Portable VHF Wireless Microphone System
DKW-1
Mini Portable VHF Wireless Microphone System DKW-1
Nady Systems, Inc. - Pro Audio with High-band VHF (170-216 MHz) operation for interference-free performance. *High-band VHF (170-216 MHz) operation for interference-free performance. *Advanced companding circuitry for a wide dynamic range (no overloading for loud inputs or background hiss during quiet use). *Full frequency response from 40 -20,000 Hz. *250 ft. typical operating range - up to 500+ feet line-of-sight. *Choice of 2 transmitters: WHT handheld mic with a powerful neodymium cartridge that delivers unsurpassed audio quality, low handling noise and enhanced feedback rejection. WLT bodypack for lavalier or headworn mic. *DKW-1 mini portable receiver with unique space-saving, vertical design and power ON/OFF switch, 1/4" audio output jack, and easily visible extra-jumbo LED indicators for power on, transmitter on and audio peak.. *Special added circuitry in both receivers eliminates transmitter on/off pop" noise. *Plug-in transmitter converts your favorite XLR handheld or lavalier microphone to wireless instantly. *Rugged construction and positive locking connector for reliable performance. *Selectable phantom power.

Nady Systems, Inc. - Pro Audio with High-band VHF (170-216 MHz) operation for interference-free performance.

*High-band VHF (170-216 MHz) operation for interference-free performance. *Advanced companding circuitry for a wide dynamic range (no overloading for loud inputs or background hiss during quiet use). *Full frequency response from 40 -20,000 Hz. *250 ft. typical operating range - up to 500+ feet line-of-sight. *Choice of 2 transmitters: WHT handheld mic with a powerful neodymium cartridge that delivers unsurpassed audio quality, low handling noise and enhanced feedback rejection. WLT bodypack for lavalier or headworn mic. *DKW-1 mini portable receiver with unique space-saving, vertical design and power ON/OFF switch, 1/4" audio output jack, and easily visible extra-jumbo LED indicators for power on, transmitter on and audio peak.. *Special added circuitry in both receivers eliminates transmitter on/off pop" noise. *Plug-in transmitter converts your favorite XLR handheld or lavalier microphone to wireless instantly. *Rugged construction and positive locking connector for reliable performance. *Selectable phantom power.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number DKW-1
Product Name Mini Portable VHF Wireless Microphone System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -38 to -50 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details