WM7138IMSE/RV -- AUDIO PRODUCTS - MICROPHONES
Cirrus Logic, Inc.
Audio Products - Microphones
WM7138IMSE/RV
Description
MIC CMOS/MEMS ANALOG LGA
Description
MIC CMOS/MEMS ANALOG LGA
Technical Specifications
|
Product Category
|
Audio Microphones |
|
Product Number
|
WM7138IMSE/RV |
|
Product Name
|
Audio Products - Microphones |
Unlock Full Specs
to access all available technical data
Similar Products
Sensitivity
6.31 mV/Pa (43502 mV/psi)
Impedance
2200 ohms
View Details
Directivity
Omnidirectional
Thickness / Height
0.1043 inch (2.65 mm)
Sensitivity
8.91 mV/Pa (61449 mV/psi)
View Details
Directivity
Omnidirectional
Frequency Response
35 to 13000 Hz
Dynamic Range
88 to 103 dB re 20µPa
View Details