Visual Sound, Inc. Ultra Compact Surface Mount Loudspeaker Di6

Description
Tannoy/TGI North America, Inc. The Tannoy Di6 is an ultra compact surface mount weather resistant loudspeaker with a 165mm (6.50") ICT™ drive unit. Ideal for stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out. Transformer version - the Di6t: The Di6t model option is equipped with an internally mounted 60W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications.70V systems: 60W / 30W / 15W / 7.5W / OFF & Low Impedance operation. 100V systems: 60W / 30W / 15W / OFF & Low Impedance operation
Description
Tannoy/TGI North America, Inc. The Tannoy Di6 is an ultra compact surface mount weather resistant loudspeaker with a 165mm (6.50") ICT™ drive unit. Ideal for stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out. Transformer version - the Di6t: The Di6t model option is equipped with an internally mounted 60W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications.70V systems: 60W / 30W / 15W / 7.5W / OFF & Low Impedance operation. 100V systems: 60W / 30W / 15W / OFF & Low Impedance operation

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Ultra Compact Surface Mount Loudspeaker
Di6
Ultra Compact Surface Mount Loudspeaker Di6
Tannoy/TGI North America, Inc. The Tannoy Di6 is an ultra compact surface mount weather resistant loudspeaker with a 165mm (6.50") ICT™ drive unit. Ideal for stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out. Transformer version - the Di6t: The Di6t model option is equipped with an internally mounted 60W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications.70V systems: 60W / 30W / 15W / 7.5W / OFF & Low Impedance operation. 100V systems: 60W / 30W / 15W / OFF & Low Impedance operation

Tannoy/TGI North America, Inc.

The Tannoy Di6 is an ultra compact surface mount weather resistant loudspeaker with a 165mm (6.50") ICT™ drive unit. Ideal for stereo or monaural background or foreground music systems in applications including theme parks, retail premises, restaurants and cafés, corporate audio visual, residential developments and houses of worship.Weather resistant, rated IP64 to EN60529 (IEC529); the textured black or white painted finish, with matching rubber trims, of the outstandingly durable and scuff resistant, high impact polystyrene (HIPS) enclosure is fully optimised for consistent performance in adverse conditions indoors or out. Transformer version - the Di6t: The Di6t model option is equipped with an internally mounted 60W low insertion loss line transformer, with easily accessible rotary tapping switch, for 70V or 100V distributed sound applications.70V systems: 60W / 30W / 15W / 7.5W / OFF & Low Impedance operation. 100V systems: 60W / 30W / 15W / OFF & Low Impedance operation

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Di6
Product Name Ultra Compact Surface Mount Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 526793 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi 270 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 90 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
Speakers - 458-PSS-15N08SM-YTRQTR-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 850 Hz
View Details