JL Audio, Inc. 10th Anniversary Edition - W7 8-inch Subwoofer Driver (500 W, 3 Ω) 8W7AE-3

Description
This subwoofer driver has been called the "best damn 8-inch subwoofer ever made" for its remarkable performance capabilities and design attributes. An impressive linear excursion envelope that exceeds 0.75 in. (19 mm) one-way allows it to deliver impact well beyond the range of other 8-inch subwoofer drivers.
Description
This subwoofer driver has been called the "best damn 8-inch subwoofer ever made" for its remarkable performance capabilities and design attributes. An impressive linear excursion envelope that exceeds 0.75 in. (19 mm) one-way allows it to deliver impact well beyond the range of other 8-inch subwoofer drivers.

Suppliers

Company
Product
Description
Supplier Links
10th Anniversary Edition - W7 8-inch Subwoofer Driver (500 W, 3 Ω) - 8W7AE-3 - JL Audio, Inc.
Miramar, FL, USA
10th Anniversary Edition - W7 8-inch Subwoofer Driver (500 W, 3 Ω)
8W7AE-3
10th Anniversary Edition - W7 8-inch Subwoofer Driver (500 W, 3 Ω) 8W7AE-3
This subwoofer driver has been called the "best damn 8-inch subwoofer ever made" for its remarkable performance capabilities and design attributes. An impressive linear excursion envelope that exceeds 0.75 in. (19 mm) one-way allows it to deliver impact well beyond the range of other 8-inch subwoofer drivers.

This subwoofer driver has been called the "best damn 8-inch subwoofer ever made" for its remarkable performance capabilities and design attributes. An impressive linear excursion envelope that exceeds 0.75 in. (19 mm) one-way allows it to deliver impact well beyond the range of other 8-inch subwoofer drivers.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 8W7AE-3
Product Name 10th Anniversary Edition - W7 8-inch Subwoofer Driver (500 W, 3 Ω)
Nominal Power 500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526847 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 15000 Hz
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 175 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details
W1v2 10-inch Subwoofer Driver (300 W, 4 Ω) - 10W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details