Tymphany Corporation XLS Subwoofer, 12" (300 mm), paper cone, alu basket, 4 ohm XLS-P830500

Description
Peerless Platinum Subwoofers (XLS-P830500) XLS Subwoofer, 12" (300 mm), paper cone, alu basket, 4 ohm
Description
Peerless Platinum Subwoofers (XLS-P830500) XLS Subwoofer, 12" (300 mm), paper cone, alu basket, 4 ohm

Suppliers

Company
Product
Description
Supplier Links
XLS Subwoofer, 12
Cupertino, CA, USA
XLS Subwoofer, 12" (300 mm), paper cone, alu basket, 4 ohm
XLS-P830500
XLS Subwoofer, 12" (300 mm), paper cone, alu basket, 4 ohm XLS-P830500
Peerless Platinum Subwoofers (XLS-P830500) XLS Subwoofer, 12" (300 mm), paper cone, alu basket, 4 ohm

Peerless Platinum Subwoofers (XLS-P830500)
XLS Subwoofer, 12" (300 mm), paper cone, alu basket, 4 ohm

Supplier's Site

Technical Specifications

  Tymphany Corporation
Product Category Speakers
Product Number XLS-P830500
Product Name XLS Subwoofer, 12" (300 mm), paper cone, alu basket, 4 ohm
Nominal Power 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526891 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 4 ohms
Size 0.79 inch (20 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
VERIS 15
Specs
Size 15.00 inch (381 mm)
Application MusicAudio
View Details