Visual Sound, Inc. Digital Cinema Amplifier, 2400 Watts DCA 2422

Description
QSC Audio Products, Inc. This model DCA 2422 boasts a set of useful features such as individually selectable clip limiters and subsonic filters; and stereo, parallel, and bridged mono operation. The amps feature XLR, 1/4 Inch TRS, and detachable terminal block input-connectors, and outputs are both Neutrik Speakon™ and safety-shrouded barrier strips. With PowerWave™ technology, DCA amplifiers take your soundtracks to a whole new level. Not only does it give your music bigger bass and cleaner highs, PowerWave also cuts wasted heat and boosts reliability. PowerWave is a switching power supply that provides ample current to the audio power circuitry by charging the supply rails 230,000 times a second through an ultra-low impedance circuit. Active inrush limiting Both speaker and monitor panel outputs A hum-free noise floor and ultra low distortion Optional crossover modules for bi-amp, tri-amp and subwoofer applications DataPort interface for DCM-Digital Cinema Monitor Patented Output Averaging\0xAA short circuit protection 14 Inch deep-works with standard depth racks Gain control security cover protects amp from misadjustment Variable-speed fan cooling with zero-speed at idle and back-to-front air flow Neutrik Speakon™ and safety-shrouded barrier strip output connectors LED indicators for metering, status, and operating mode
Description
QSC Audio Products, Inc. This model DCA 2422 boasts a set of useful features such as individually selectable clip limiters and subsonic filters; and stereo, parallel, and bridged mono operation. The amps feature XLR, 1/4 Inch TRS, and detachable terminal block input-connectors, and outputs are both Neutrik Speakon™ and safety-shrouded barrier strips. With PowerWave™ technology, DCA amplifiers take your soundtracks to a whole new level. Not only does it give your music bigger bass and cleaner highs, PowerWave also cuts wasted heat and boosts reliability. PowerWave is a switching power supply that provides ample current to the audio power circuitry by charging the supply rails 230,000 times a second through an ultra-low impedance circuit. Active inrush limiting Both speaker and monitor panel outputs A hum-free noise floor and ultra low distortion Optional crossover modules for bi-amp, tri-amp and subwoofer applications DataPort interface for DCM-Digital Cinema Monitor Patented Output Averaging\0xAA short circuit protection 14 Inch deep-works with standard depth racks Gain control security cover protects amp from misadjustment Variable-speed fan cooling with zero-speed at idle and back-to-front air flow Neutrik Speakon™ and safety-shrouded barrier strip output connectors LED indicators for metering, status, and operating mode

Suppliers

Company
Product
Description
Supplier Links
Digital Cinema Amplifier, 2400 Watts - DCA 2422 - Visual Sound, Inc.
Broomall, PA, USA
Digital Cinema Amplifier, 2400 Watts
DCA 2422
Digital Cinema Amplifier, 2400 Watts DCA 2422
QSC Audio Products, Inc. This model DCA 2422 boasts a set of useful features such as individually selectable clip limiters and subsonic filters; and stereo, parallel, and bridged mono operation. The amps feature XLR, 1/4 Inch TRS, and detachable terminal block input-connectors, and outputs are both Neutrik Speakon™ and safety-shrouded barrier strips. With PowerWave™ technology, DCA amplifiers take your soundtracks to a whole new level. Not only does it give your music bigger bass and cleaner highs, PowerWave also cuts wasted heat and boosts reliability. PowerWave is a switching power supply that provides ample current to the audio power circuitry by charging the supply rails 230,000 times a second through an ultra-low impedance circuit. Active inrush limiting Both speaker and monitor panel outputs A hum-free noise floor and ultra low distortion Optional crossover modules for bi-amp, tri-amp and subwoofer applications DataPort interface for DCM-Digital Cinema Monitor Patented Output Averaging\0xAA short circuit protection 14 Inch deep-works with standard depth racks Gain control security cover protects amp from misadjustment Variable-speed fan cooling with zero-speed at idle and back-to-front air flow Neutrik Speakon™ and safety-shrouded barrier strip output connectors LED indicators for metering, status, and operating mode

QSC Audio Products, Inc.

This model DCA 2422 boasts a set of useful features such as individually selectable clip limiters and subsonic filters; and stereo, parallel, and bridged mono operation. The amps feature XLR, 1/4 Inch TRS, and detachable terminal block input-connectors, and outputs are both Neutrik Speakon™ and safety-shrouded barrier strips. With PowerWave™ technology, DCA amplifiers take your soundtracks to a whole new level. Not only does it give your music bigger bass and cleaner highs, PowerWave also cuts wasted heat and boosts reliability. PowerWave is a switching power supply that provides ample current to the audio power circuitry by charging the supply rails 230,000 times a second through an ultra-low impedance circuit.

  • Active inrush limiting
  • Both speaker and monitor panel outputs
  • A hum-free noise floor and ultra low distortion
  • Optional crossover modules for bi-amp, tri-amp and subwoofer applications
  • DataPort interface for DCM-Digital Cinema Monitor
  • Patented Output Averaging\0xAA short circuit protection
  • 14 Inch deep-works with standard depth racks
  • Gain control security cover protects amp from misadjustment
  • Variable-speed fan cooling with zero-speed at idle and back-to-front air flow
  • Neutrik Speakon™ and safety-shrouded barrier strip output connectors
  • LED indicators for metering, status, and operating mode
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number DCA 2422
Product Name Digital Cinema Amplifier, 2400 Watts
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details
4-Channel Class D Marine Full-Range Amplifier, 100 W x 4 @ 2 Ω / 75 W x 4 @ 4 Ω - 14.4V - M400/4 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details