Visual Sound, Inc. Grille-Clock/Speaker, Steel, Recessed, 12.688 Sq, White DC802-DD3

Description
Lowell Manufacturing Company DC802-DD3: fits Dukane 24D20A clock. SQUARE GRILLE (surface-mount): for 8" speaker and digital clock (speaker, clock, backbox not included). White. 12.89" square.
Description
Lowell Manufacturing Company DC802-DD3: fits Dukane 24D20A clock. SQUARE GRILLE (surface-mount): for 8" speaker and digital clock (speaker, clock, backbox not included). White. 12.89" square.

Suppliers

Company
Product
Description
Supplier Links
Grille-Clock/Speaker, Steel, Recessed, 12.688 Sq, White - DC802-DD3 - Visual Sound, Inc.
Broomall, PA, USA
Grille-Clock/Speaker, Steel, Recessed, 12.688 Sq, White
DC802-DD3
Grille-Clock/Speaker, Steel, Recessed, 12.688 Sq, White DC802-DD3
Lowell Manufacturing Company DC802-DD3: fits Dukane 24D20A clock. SQUARE GRILLE (surface-mount): for 8" speaker and digital clock (speaker, clock, backbox not included). White. 12.89" square.

Lowell Manufacturing Company

DC802-DD3: fits Dukane 24D20A clock.
SQUARE GRILLE (surface-mount): for 8" speaker and digital clock (speaker, clock, backbox not included). White. 12.89" square.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number DC802-DD3
Product Name Grille-Clock/Speaker, Steel, Recessed, 12.688 Sq, White
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 515 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details
W1v2 13.5-inch Subwoofer Driver (350 W, 4 Ω) - 13W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 350 watts
Impedance 4 ohms
Size 13.50 inch (343 mm)
View Details