Visual Sound, Inc. Tango 8-Channel Amplifier DAS-TAMP8-SIG

Description
AMX OVERVIEW Where more than one pair of speakers is required in a zone, the Tango 8-channel Amplifier provides the extra power needed to drive up to 4 additional speaker pairs. The DAS-TAMP8-SIG is an 8-channel amp that supports the addition of 4 speaker pairs in one zone. Add up to 3 Tango amplifiers per zone to gain up to 12 additional speaker pairs. COMMON APPLICATION Use Tango Amplifiers in backyards, large rooms or other zones where up to 4 additional speaker pairs (8 additional speakers) are needed. High-quality sound - delivers 60 watts of high-quality sound per channel Includes an 8-channel amp that supports 4 speakers pairs Expandable configuration - stack up to three Tango Amplifiers units per zone to gain up to 12 additional speaker pairs (24 channels) Easy installation - speaker wire technology makes installation simple using four-conductor speaker wire
Description
AMX OVERVIEW Where more than one pair of speakers is required in a zone, the Tango 8-channel Amplifier provides the extra power needed to drive up to 4 additional speaker pairs. The DAS-TAMP8-SIG is an 8-channel amp that supports the addition of 4 speaker pairs in one zone. Add up to 3 Tango amplifiers per zone to gain up to 12 additional speaker pairs. COMMON APPLICATION Use Tango Amplifiers in backyards, large rooms or other zones where up to 4 additional speaker pairs (8 additional speakers) are needed. High-quality sound - delivers 60 watts of high-quality sound per channel Includes an 8-channel amp that supports 4 speakers pairs Expandable configuration - stack up to three Tango Amplifiers units per zone to gain up to 12 additional speaker pairs (24 channels) Easy installation - speaker wire technology makes installation simple using four-conductor speaker wire

Suppliers

Company
Product
Description
Supplier Links
Tango 8-Channel Amplifier - DAS-TAMP8-SIG - Visual Sound, Inc.
Broomall, PA, USA
Tango 8-Channel Amplifier
DAS-TAMP8-SIG
Tango 8-Channel Amplifier DAS-TAMP8-SIG
AMX OVERVIEW Where more than one pair of speakers is required in a zone, the Tango 8-channel Amplifier provides the extra power needed to drive up to 4 additional speaker pairs. The DAS-TAMP8-SIG is an 8-channel amp that supports the addition of 4 speaker pairs in one zone. Add up to 3 Tango amplifiers per zone to gain up to 12 additional speaker pairs. COMMON APPLICATION Use Tango Amplifiers in backyards, large rooms or other zones where up to 4 additional speaker pairs (8 additional speakers) are needed. High-quality sound - delivers 60 watts of high-quality sound per channel Includes an 8-channel amp that supports 4 speakers pairs Expandable configuration - stack up to three Tango Amplifiers units per zone to gain up to 12 additional speaker pairs (24 channels) Easy installation - speaker wire technology makes installation simple using four-conductor speaker wire

AMX

OVERVIEW
Where more than one pair of speakers is required in a zone, the Tango 8-channel Amplifier provides the extra power needed to drive up to 4 additional speaker pairs. The DAS-TAMP8-SIG is an 8-channel amp that supports the addition of 4 speaker pairs in one zone. Add up to 3 Tango amplifiers per zone to gain up to 12 additional speaker pairs.
COMMON APPLICATION
Use Tango Amplifiers in backyards, large rooms or other zones where up to 4 additional speaker pairs (8 additional speakers) are needed.

  • High-quality sound - delivers 60 watts of high-quality sound per channel
  • Includes an 8-channel amp that supports 4 speakers pairs
  • Expandable configuration - stack up to three Tango Amplifiers units per zone to gain up to 12 additional speaker pairs (24 channels)
  • Easy installation - speaker wire technology makes installation simple using four-conductor speaker wire
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number DAS-TAMP8-SIG
Product Name Tango 8-Channel Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Preamplifier - CRY510 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details