Visual Sound, Inc. D10/D10SUB Optional Back Can D10-BC

Description
Community Professional Loudspeakers Standard depth pre-installation back can for use with D10-FO and D10SUB-FO Corrosion-resistant zinc-plated steel with 3/4 inch and 1-inch knockouts, external loop-through Euroblock connectors, and integrated cable clamp/rear cover. Pre-installation back cans for use with Distributed Design Face Only Assemblies, sold in pairs. Includes a pair of backcans, tile support bridge rails, C-ring support plates, cutout template and flat screwdriver.
Description
Community Professional Loudspeakers Standard depth pre-installation back can for use with D10-FO and D10SUB-FO Corrosion-resistant zinc-plated steel with 3/4 inch and 1-inch knockouts, external loop-through Euroblock connectors, and integrated cable clamp/rear cover. Pre-installation back cans for use with Distributed Design Face Only Assemblies, sold in pairs. Includes a pair of backcans, tile support bridge rails, C-ring support plates, cutout template and flat screwdriver.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
D10/D10SUB Optional Back Can
D10-BC
D10/D10SUB Optional Back Can D10-BC
Community Professional Loudspeakers Standard depth pre-installation back can for use with D10-FO and D10SUB-FO Corrosion-resistant zinc-plated steel with 3/4 inch and 1-inch knockouts, external loop-through Euroblock connectors, and integrated cable clamp/rear cover. Pre-installation back cans for use with Distributed Design Face Only Assemblies, sold in pairs. Includes a pair of backcans, tile support bridge rails, C-ring support plates, cutout template and flat screwdriver.

Community Professional Loudspeakers

Standard depth pre-installation back can for use with D10-FO and D10SUB-FO

Corrosion-resistant zinc-plated steel with 3/4 inch and 1-inch knockouts, external loop-through Euroblock connectors, and integrated cable clamp/rear cover. Pre-installation back cans for use with Distributed Design Face Only Assemblies, sold in pairs. Includes a pair of backcans, tile support bridge rails, C-ring support plates, cutout template and flat screwdriver.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number D10-BC
Product Name D10/D10SUB Optional Back Can
Unlock Full Specs
to access all available technical data

Similar Products

PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Miniature Speakers - 7716979 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
CF-30 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 4 ohms
Sensitivity 90 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details