Federal Signal Corporation - Industrial Signaling and Systems PM22A Panel Mount 22mm Electronic Sounders PM22A-012-024

Description
Available in 12-24VAC/DC 7 tones include: steady, slow intermittent, fast intermittent, 2x intermittent, 3x intermittent, telegraph, and random Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections Type 3R, IP65 enclosure CE Certified UL and cUL Listed Features Model PM22A is a multifunctional piezoelectric sounder and offers seven different tones, controllable via independent electric contacts. It is available in two electrical connection options: M12 cable gland with 12" (300 mm) leads or M12 4-pin Quick Connect (-Q models). The PM22 Series is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. It offers a self-extinguishing polycarbonate body that protects against vibrations, dust, and other atmospheric elements.
Request a Quote
Description
Available in 12-24VAC/DC 7 tones include: steady, slow intermittent, fast intermittent, 2x intermittent, 3x intermittent, telegraph, and random Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections Type 3R, IP65 enclosure CE Certified UL and cUL Listed Features Model PM22A is a multifunctional piezoelectric sounder and offers seven different tones, controllable via independent electric contacts. It is available in two electrical connection options: M12 cable gland with 12" (300 mm) leads or M12 4-pin Quick Connect (-Q models). The PM22 Series is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. It offers a self-extinguishing polycarbonate body that protects against vibrations, dust, and other atmospheric elements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PM22A-012-024 is a panel-mounted piezoelectric sounder designed for alarm signaling, operating on 12-24 Vac/dc with seven selectable tones including steady, slow intermittent, fast intermittent, 2x intermittent, 3x intermittent, telegraph, and random. It features an M12 cable gland with 300 mm leads, a 22 mm mounting hole, and a self-extinguishing polycarbonate enclosure rated IP65 and Type 3R. The unit measures 87.5 mm in height, 50.0 mm in diameter, and weighs 0.07 kg. It operates within a temperature range of -30°C to 50°C and is UL and cUL listed, with CE and UKCA compliance.

Datasheet Summary
Powered by GS/AI

The PM22A-012-024 is a panel-mounted piezoelectric sounder designed for alarm signaling, operating on 12-24 Vac/dc with seven selectable tones including steady, slow intermittent, fast intermittent, 2x intermittent, 3x intermittent, telegraph, and random. It features an M12 cable gland with 300 mm leads, a 22 mm mounting hole, and a self-extinguishing polycarbonate enclosure rated IP65 and Type 3R. The unit measures 87.5 mm in height, 50.0 mm in diameter, and weighs 0.07 kg. It operates within a temperature range of -30°C to 50°C and is UL and cUL listed, with CE and UKCA compliance.

Suppliers

Company
Product
Description
Supplier Links
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PM22A Panel Mount 22mm Electronic Sounders
PM22A-012-024
PM22A Panel Mount 22mm Electronic Sounders PM22A-012-024
Available in 12-24VAC/DC 7 tones include: steady, slow intermittent, fast intermittent, 2x intermittent, 3x intermittent, telegraph, and random Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections Type 3R, IP65 enclosure CE Certified UL and cUL Listed Features Model PM22A is a multifunctional piezoelectric sounder and offers seven different tones, controllable via independent electric contacts. It is available in two electrical connection options: M12 cable gland with 12" (300 mm) leads or M12 4-pin Quick Connect (-Q models). The PM22 Series is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. It offers a self-extinguishing polycarbonate body that protects against vibrations, dust, and other atmospheric elements.
  • Available in 12-24VAC/DC
  • 7 tones include: steady, slow intermittent, fast intermittent, 2x intermittent, 3x intermittent, telegraph, and random
  • Choice of M12 cable gland or M12 4-pin quick connect (-Q models) electrical connections
  • Type 3R, IP65 enclosure
  • CE Certified
  • UL and cUL Listed

Features

Model PM22A is a multifunctional piezoelectric sounder and offers seven different tones, controllable via independent electric contacts. It is available in two electrical connection options: M12 cable gland with 12" (300 mm) leads or M12 4-pin Quick Connect (-Q models).

The PM22 Series is panel mounted through a 22 mm/0.87" hole and secured with the provided locking ring. It offers a self-extinguishing polycarbonate body that protects against vibrations, dust, and other atmospheric elements.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number PM22A-012-024
Product Name PM22A Panel Mount 22mm Electronic Sounders
SPL 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details