Visual Sound, Inc. Stereo Headphone Amplifier - Decora® panel with user level control D-SH1M

Description
RDL, Radio Design Labs Stereo Headphone Amplifier The D/DS-SH1M is used in applications requiring headphones of any impedance to be driven from consumer or professional audio sources. It is ideally suited to applications as diverse as language translation, museums, interview studios and music stores. The -SH1 is a dual channel headphone amplifier with balanced/unbalanced left and right inputs. Each input accepts operating levels between -20 dBV and +20 dBu. Two recessed slide switches located on the side of the rear enclosure are set prior to mounting the module. One switch is provided for setting the input sensitivity. The mode switch selects between stereo and mono operation. In the mono position, the left input is used to drive both output channels. When the module is used in a monaural system, only the left channel input must be wired. The front panel level control is a long life potentiometer controlling matched VCAs. Audio does not pass through this control, assuring years of noise free level adjustment. The output amplifiers deliver more than 50 mW into either high or low impedance headphones. Module operation is from a 24 Vdc ground referenced power supply. Integral Long-Life VCA Stereo Level Control Balanced or Unbalanced Inputs Switch-Selectable Input Sensitivity Switch-Selectable Mono (Left) or Stereo Operation Amplifier to Drive High or Low Impedance Headsets Output: Mini-Jack
Description
RDL, Radio Design Labs Stereo Headphone Amplifier The D/DS-SH1M is used in applications requiring headphones of any impedance to be driven from consumer or professional audio sources. It is ideally suited to applications as diverse as language translation, museums, interview studios and music stores. The -SH1 is a dual channel headphone amplifier with balanced/unbalanced left and right inputs. Each input accepts operating levels between -20 dBV and +20 dBu. Two recessed slide switches located on the side of the rear enclosure are set prior to mounting the module. One switch is provided for setting the input sensitivity. The mode switch selects between stereo and mono operation. In the mono position, the left input is used to drive both output channels. When the module is used in a monaural system, only the left channel input must be wired. The front panel level control is a long life potentiometer controlling matched VCAs. Audio does not pass through this control, assuring years of noise free level adjustment. The output amplifiers deliver more than 50 mW into either high or low impedance headphones. Module operation is from a 24 Vdc ground referenced power supply. Integral Long-Life VCA Stereo Level Control Balanced or Unbalanced Inputs Switch-Selectable Input Sensitivity Switch-Selectable Mono (Left) or Stereo Operation Amplifier to Drive High or Low Impedance Headsets Output: Mini-Jack

Suppliers

Company
Product
Description
Supplier Links
Stereo Headphone Amplifier - Decora® panel with user level control - D-SH1M - Visual Sound, Inc.
Broomall, PA, USA
Stereo Headphone Amplifier - Decora® panel with user level control
D-SH1M
Stereo Headphone Amplifier - Decora® panel with user level control D-SH1M
RDL, Radio Design Labs Stereo Headphone Amplifier The D/DS-SH1M is used in applications requiring headphones of any impedance to be driven from consumer or professional audio sources. It is ideally suited to applications as diverse as language translation, museums, interview studios and music stores. The -SH1 is a dual channel headphone amplifier with balanced/unbalanced left and right inputs. Each input accepts operating levels between -20 dBV and +20 dBu. Two recessed slide switches located on the side of the rear enclosure are set prior to mounting the module. One switch is provided for setting the input sensitivity. The mode switch selects between stereo and mono operation. In the mono position, the left input is used to drive both output channels. When the module is used in a monaural system, only the left channel input must be wired. The front panel level control is a long life potentiometer controlling matched VCAs. Audio does not pass through this control, assuring years of noise free level adjustment. The output amplifiers deliver more than 50 mW into either high or low impedance headphones. Module operation is from a 24 Vdc ground referenced power supply. Integral Long-Life VCA Stereo Level Control Balanced or Unbalanced Inputs Switch-Selectable Input Sensitivity Switch-Selectable Mono (Left) or Stereo Operation Amplifier to Drive High or Low Impedance Headsets Output: Mini-Jack

RDL, Radio Design Labs

Stereo Headphone Amplifier

The D/DS-SH1M is used in applications requiring headphones of any impedance to be driven from consumer or professional audio sources. It is ideally suited to applications as diverse as language translation, museums, interview studios and music stores. The -SH1 is a dual channel headphone amplifier with balanced/unbalanced left and right inputs. Each input accepts operating levels between -20 dBV and +20 dBu. Two recessed slide switches located on the side of the rear enclosure are set prior to mounting the module. One switch is provided for setting the input sensitivity. The mode switch selects between stereo and mono operation. In the mono position, the left input is used to drive both output channels. When the module is used in a monaural system, only the left channel input must be wired. The front panel level control is a long life potentiometer controlling matched VCAs. Audio does not pass through this control, assuring years of noise free level adjustment. The output amplifiers deliver more than 50 mW into either high or low impedance headphones. Module operation is from a 24 Vdc ground referenced power supply.

  • Integral Long-Life VCA Stereo Level Control
  • Balanced or Unbalanced Inputs
  • Switch-Selectable Input Sensitivity
  • Switch-Selectable Mono (Left) or Stereo Operation
  • Amplifier to Drive High or Low Impedance Headsets
  • Output: Mini-Jack
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number D-SH1M
Product Name Stereo Headphone Amplifier - Decora® panel with user level control
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-2400N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 2400 watts
Number of Channels 2 #
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
Monoblock Class D Subwoofer Amplifier, 500 W x 1 @ 1.5-4 Ω - 500/1v2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 5.00E-6 to 2.50E-4 MHz
View Details