Visual Sound, Inc. D-LITE Series Loudspeaker D 12A

Description
Dynacord The DYNACORD D12A is a powered, biamped, light-weight and extremely robust high-performance professional 12" 2-way plastic cabinet for use in professional portable sound reinforcement applications. With a variety of suspension accessories and conservative cosmetics, the D12A is also ideally suited to be used in demanding fixed installations. The cabinet is manufactured from Polypropylene and therefore is extremely resistant against abuse on the road. For low frequencies an Electro-Voice DL12BFH is used. The Electro-Voice ND2 Neodymium driver is used for the projection of mid and high frequencies. The Constant-Direcctivit y HF horn has been integrated into the baffle by CAD methods. Nominal coverage angle of the cabinet is 80°*40°, horizontal*vertical respectively. The built-in digital power amplifiers are working in biamped operation and are controlled by an electronic crossover circuit that has been designed to optimally match the transducers' acoustic characteristics. The D 12A is ideally suited for applications as full-range cabinet or as Mid-Hi cabinet in high-performance satellite systems. EASE and Ulysses data allow fast and precise simulations. The line-level input signal can be connected to the cabinet by means of an XLR plug or a standard phone plug. A second D 12A cabinet can be daisy-chained via a regular XLR microphone cable. A built-in level control allows easy adjustment of the required sound pressure level. The D 12A is connected to the mains via a locked PowerCon connector that guarantees a hazzle-free operation. Extremely durable acoustic foam mounted to a strong powder-coated steel grille protects the loudspeaker components against any mechanical damage. The trapezoidally shaped enclosure also allows employing the cabinet in monitoring applications that require extended low-frequency response compared to regular monitor speakers. A stable, integrated carrying handle and the integrated stand socket for pole-mount stands allow easy transportation and set-up. With a large variety of suspension accessories, the D12A can be equipped for widely differing installation requirements. A protective cover is available as an option.
Description
Dynacord The DYNACORD D12A is a powered, biamped, light-weight and extremely robust high-performance professional 12" 2-way plastic cabinet for use in professional portable sound reinforcement applications. With a variety of suspension accessories and conservative cosmetics, the D12A is also ideally suited to be used in demanding fixed installations. The cabinet is manufactured from Polypropylene and therefore is extremely resistant against abuse on the road. For low frequencies an Electro-Voice DL12BFH is used. The Electro-Voice ND2 Neodymium driver is used for the projection of mid and high frequencies. The Constant-Direcctivit y HF horn has been integrated into the baffle by CAD methods. Nominal coverage angle of the cabinet is 80°*40°, horizontal*vertical respectively. The built-in digital power amplifiers are working in biamped operation and are controlled by an electronic crossover circuit that has been designed to optimally match the transducers' acoustic characteristics. The D 12A is ideally suited for applications as full-range cabinet or as Mid-Hi cabinet in high-performance satellite systems. EASE and Ulysses data allow fast and precise simulations. The line-level input signal can be connected to the cabinet by means of an XLR plug or a standard phone plug. A second D 12A cabinet can be daisy-chained via a regular XLR microphone cable. A built-in level control allows easy adjustment of the required sound pressure level. The D 12A is connected to the mains via a locked PowerCon connector that guarantees a hazzle-free operation. Extremely durable acoustic foam mounted to a strong powder-coated steel grille protects the loudspeaker components against any mechanical damage. The trapezoidally shaped enclosure also allows employing the cabinet in monitoring applications that require extended low-frequency response compared to regular monitor speakers. A stable, integrated carrying handle and the integrated stand socket for pole-mount stands allow easy transportation and set-up. With a large variety of suspension accessories, the D12A can be equipped for widely differing installation requirements. A protective cover is available as an option.

Suppliers

Company
Product
Description
Supplier Links
D-LITE Series Loudspeaker - D 12A - Visual Sound, Inc.
Broomall, PA, USA
D-LITE Series Loudspeaker
D 12A
D-LITE Series Loudspeaker D 12A
Dynacord The DYNACORD D12A is a powered, biamped, light-weight and extremely robust high-performance professional 12" 2-way plastic cabinet for use in professional portable sound reinforcement applications. With a variety of suspension accessories and conservative cosmetics, the D12A is also ideally suited to be used in demanding fixed installations. The cabinet is manufactured from Polypropylene and therefore is extremely resistant against abuse on the road. For low frequencies an Electro-Voice DL12BFH is used. The Electro-Voice ND2 Neodymium driver is used for the projection of mid and high frequencies. The Constant-Direcctivit y HF horn has been integrated into the baffle by CAD methods. Nominal coverage angle of the cabinet is 80°*40°, horizontal*vertical respectively. The built-in digital power amplifiers are working in biamped operation and are controlled by an electronic crossover circuit that has been designed to optimally match the transducers' acoustic characteristics. The D 12A is ideally suited for applications as full-range cabinet or as Mid-Hi cabinet in high-performance satellite systems. EASE and Ulysses data allow fast and precise simulations. The line-level input signal can be connected to the cabinet by means of an XLR plug or a standard phone plug. A second D 12A cabinet can be daisy-chained via a regular XLR microphone cable. A built-in level control allows easy adjustment of the required sound pressure level. The D 12A is connected to the mains via a locked PowerCon connector that guarantees a hazzle-free operation. Extremely durable acoustic foam mounted to a strong powder-coated steel grille protects the loudspeaker components against any mechanical damage. The trapezoidally shaped enclosure also allows employing the cabinet in monitoring applications that require extended low-frequency response compared to regular monitor speakers. A stable, integrated carrying handle and the integrated stand socket for pole-mount stands allow easy transportation and set-up. With a large variety of suspension accessories, the D12A can be equipped for widely differing installation requirements. A protective cover is available as an option.

Dynacord

The DYNACORD D12A is a powered, biamped, light-weight and extremely robust high-performance professional 12" 2-way plastic cabinet for use in professional portable sound reinforcement applications.
With a variety of suspension accessories and conservative cosmetics, the D12A is also ideally suited to be used in demanding fixed installations.
The cabinet is manufactured from Polypropylene and therefore is extremely resistant against abuse on the road. For low frequencies an Electro-Voice DL12BFH is used. The Electro-Voice ND2 Neodymium driver is used for the projection of mid and high frequencies. The Constant-Direcctivity HF horn has been integrated into the baffle by CAD methods. Nominal coverage angle of the cabinet is 80°*40°, horizontal*vertical respectively.
The built-in digital power amplifiers are working in biamped operation and are controlled by an electronic crossover circuit that has been designed to optimally match the transducers' acoustic characteristics. The D 12A is ideally suited for applications as full-range cabinet or as Mid-Hi cabinet in high-performance satellite systems.
EASE and Ulysses data allow fast and precise simulations.
The line-level input signal can be connected to the cabinet by means of an XLR plug or a standard phone plug. A second D 12A cabinet can be daisy-chained via a regular XLR microphone cable. A built-in level control allows easy adjustment of the required sound pressure level. The D 12A is connected to the mains via a locked PowerCon connector that guarantees a hazzle-free operation.
Extremely durable acoustic foam mounted to a strong powder-coated steel grille protects the loudspeaker components against any mechanical damage. The trapezoidally shaped enclosure also allows employing the cabinet in monitoring applications that require extended low-frequency response compared to regular monitor speakers. A stable, integrated carrying handle and the integrated stand socket for pole-mount stands allow easy transportation and set-up.
With a large variety of suspension accessories, the D12A can be equipped for widely differing installation requirements.
A protective cover is available as an option.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number D 12A
Product Name D-LITE Series Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1312-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.17 g (0.01 oz)
View Details
2 suppliers