Knowles Electronics, LLC. Speakers FH-23373-000

Description
265 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 6.3kHz Top Rectangular
Request a Quote Datasheet
Description
265 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 6.3kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1312-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1312-ND
Speakers 423-1312-ND
265 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 6.3kHz Top Rectangular

265 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 6.3kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
FH-23373-000
Speakers & Transducers FH-23373-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1312-ND FH-23373-000
Product Name Speakers Speakers & Transducers
Weight 0.17 g (0.01 oz)
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 526819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 15.43 inch (392 mm)
View Details
Speaker - DC22WP - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details
Speakers - CI-28204-000-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.99 g (0.04 oz)
View Details
2 suppliers