Visual Sound, Inc. Single channel 240W power amplifier CXA240

Description
EAW - Eastern Acoustic Works, Inc. 240W RMS 4 Ohm - 70V - 100V Outputs Thermal protection circuitry Fan cooled dual speed Adjustable input levels Automatic 24V DC Backup Power Input Instruction Manual (PDF - 640KB) Datasheet (PDF)... 240W RMS 4 Ohm - 70V - 100V Outputs Thermal protection circuitry Fan cooled dual speed Adjustable input levels Automatic 24V DC Backup Power Input Instruction Manual (PDF - 640KB) Datasheet (PDF)
Description
EAW - Eastern Acoustic Works, Inc. 240W RMS 4 Ohm - 70V - 100V Outputs Thermal protection circuitry Fan cooled dual speed Adjustable input levels Automatic 24V DC Backup Power Input Instruction Manual (PDF - 640KB) Datasheet (PDF)... 240W RMS 4 Ohm - 70V - 100V Outputs Thermal protection circuitry Fan cooled dual speed Adjustable input levels Automatic 24V DC Backup Power Input Instruction Manual (PDF - 640KB) Datasheet (PDF)

Suppliers

Company
Product
Description
Supplier Links
Single channel 240W power amplifier - CXA240 - Visual Sound, Inc.
Broomall, PA, USA
Single channel 240W power amplifier
CXA240
Single channel 240W power amplifier CXA240
EAW - Eastern Acoustic Works, Inc. 240W RMS 4 Ohm - 70V - 100V Outputs Thermal protection circuitry Fan cooled dual speed Adjustable input levels Automatic 24V DC Backup Power Input Instruction Manual (PDF - 640KB) Datasheet (PDF)... 240W RMS 4 Ohm - 70V - 100V Outputs Thermal protection circuitry Fan cooled dual speed Adjustable input levels Automatic 24V DC Backup Power Input Instruction Manual (PDF - 640KB) Datasheet (PDF)

EAW - Eastern Acoustic Works, Inc.

240W RMS 4 Ohm - 70V - 100V Outputs Thermal protection circuitry Fan cooled dual speed Adjustable input levels Automatic 24V DC Backup Power Input Instruction Manual (PDF - 640KB) Datasheet (PDF)...

240W RMS 4 Ohm - 70V - 100V Outputs Thermal protection circuitry Fan cooled dual speed Adjustable input levels Automatic 24V DC Backup Power Input Instruction Manual (PDF - 640KB) Datasheet (PDF)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CXA240
Product Name Single channel 240W power amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
Monoblock Class-D Subwoofer Amplifier. 250 W x 1 @ 1.5-4 Ω - 250/1v2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
View Details