Visual Sound, Inc. Single channel 120W power amplifier CXA120

Description
EAW - Eastern Acoustic Works, Inc. 120W RMS Convection cooled. 4 Ohm - 25V - 70V - 100V Outputs. 1 Balanced Input. Hi and Lo EQ. Rack Mounting Kit Included. Automatic 24V DC Backup Power Input.... 120W RMS Convection cooled. 4 Ohm - 25V - 70V - 100V Outputs. 1 Balanced Input. Hi and Lo EQ. Rack Mounting Kit Included. Automatic 24V DC Backup Power Input.
Description
EAW - Eastern Acoustic Works, Inc. 120W RMS Convection cooled. 4 Ohm - 25V - 70V - 100V Outputs. 1 Balanced Input. Hi and Lo EQ. Rack Mounting Kit Included. Automatic 24V DC Backup Power Input.... 120W RMS Convection cooled. 4 Ohm - 25V - 70V - 100V Outputs. 1 Balanced Input. Hi and Lo EQ. Rack Mounting Kit Included. Automatic 24V DC Backup Power Input.

Suppliers

Company
Product
Description
Supplier Links
Single channel 120W power amplifier - CXA120 - Visual Sound, Inc.
Broomall, PA, USA
Single channel 120W power amplifier
CXA120
Single channel 120W power amplifier CXA120
EAW - Eastern Acoustic Works, Inc. 120W RMS Convection cooled. 4 Ohm - 25V - 70V - 100V Outputs. 1 Balanced Input. Hi and Lo EQ. Rack Mounting Kit Included. Automatic 24V DC Backup Power Input.... 120W RMS Convection cooled. 4 Ohm - 25V - 70V - 100V Outputs. 1 Balanced Input. Hi and Lo EQ. Rack Mounting Kit Included. Automatic 24V DC Backup Power Input.

EAW - Eastern Acoustic Works, Inc.

120W RMS Convection cooled. 4 Ohm - 25V - 70V - 100V Outputs. 1 Balanced Input. Hi and Lo EQ. Rack Mounting Kit Included. Automatic 24V DC Backup Power Input....

120W RMS Convection cooled. 4 Ohm - 25V - 70V - 100V Outputs. 1 Balanced Input. Hi and Lo EQ. Rack Mounting Kit Included. Automatic 24V DC Backup Power Input.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CXA120
Product Name Single channel 120W power amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Single-ended, OTL Headphone and pre amplifier - WA3 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details