Visual Sound, Inc. 15 Inch Cast Frame Driver CW115V

Description
Yamaha Commercial Audio Systems, Inc. The model CW115V is an Loudspeaker with 15 inch cast frame driver and it is coated with a heavy-duty elastomeric spray coating. Designed as an installation alternative to the carpeted S versions, they can easily fit any decor. The finish is very tough, and readily paintable to match surroundings. The steel grilles are foam-lined with acoustically transparent material to provide a more subdued appearance. 15 inch cast frame driver Efficient bass-reflex design Integral socket for main speaker mounting Solid response down to 35Hz
Description
Yamaha Commercial Audio Systems, Inc. The model CW115V is an Loudspeaker with 15 inch cast frame driver and it is coated with a heavy-duty elastomeric spray coating. Designed as an installation alternative to the carpeted S versions, they can easily fit any decor. The finish is very tough, and readily paintable to match surroundings. The steel grilles are foam-lined with acoustically transparent material to provide a more subdued appearance. 15 inch cast frame driver Efficient bass-reflex design Integral socket for main speaker mounting Solid response down to 35Hz

Suppliers

Company
Product
Description
Supplier Links
15 Inch Cast Frame Driver - CW115V - Visual Sound, Inc.
Broomall, PA, USA
15 Inch Cast Frame Driver
CW115V
15 Inch Cast Frame Driver CW115V
Yamaha Commercial Audio Systems, Inc. The model CW115V is an Loudspeaker with 15 inch cast frame driver and it is coated with a heavy-duty elastomeric spray coating. Designed as an installation alternative to the carpeted S versions, they can easily fit any decor. The finish is very tough, and readily paintable to match surroundings. The steel grilles are foam-lined with acoustically transparent material to provide a more subdued appearance. 15 inch cast frame driver Efficient bass-reflex design Integral socket for main speaker mounting Solid response down to 35Hz

Yamaha Commercial Audio Systems, Inc.

The model CW115V is an Loudspeaker with 15 inch cast frame driver and it is coated with a heavy-duty elastomeric spray coating. Designed as an installation alternative to the carpeted S versions, they can easily fit any decor. The finish is very tough, and readily paintable to match surroundings. The steel grilles are foam-lined with acoustically transparent material to provide a more subdued appearance.

  • 15 inch cast frame driver
  • Efficient bass-reflex design
  • Integral socket for main speaker mounting
  • Solid response down to 35Hz
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CW115V
Product Name 15 Inch Cast Frame Driver
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 527004 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
Speakers - TA6FD00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 147 Hz
View Details