Visual Sound, Inc. UL-Listed Wide-Range Paging Speaker CS-304U

Description
TOA Electronics, Inc. - 30W UL-Listed Wide-Range Paging Speaker TOA CS SERIES WIDE-RANGE PAGING SPEAKERS are ideal for indoor and outdoor commercial sound system applications for voice paging, background music and tone signaling distribution. Compared to traditional metal paging horns, CS Series speakers offer wider frequency range and superior sound quality. CS Series models include the CS-64/U (6 W), CS-154/U (15 W) and CS-304/U (30 W). Each includes a built-in 70.7V/100 V transformer with screwdriver-adjustab le power taps. All CS models are fully weather-resistant to withstand demanding environmental conditions with a sealed enclosure, full-range moisture-resistant cone speaker, stainless-steel mounting hardware and a protective mesh grille. The enclosure is also coated with polyurethane resin paint to resist the fading effects of prolonged exposure to ultraviolet light. The CS Series Wide-Range Paging Speakers are backed with a five year warranty. Also see the new SC Series Paging Horn Speakers.
Description
TOA Electronics, Inc. - 30W UL-Listed Wide-Range Paging Speaker TOA CS SERIES WIDE-RANGE PAGING SPEAKERS are ideal for indoor and outdoor commercial sound system applications for voice paging, background music and tone signaling distribution. Compared to traditional metal paging horns, CS Series speakers offer wider frequency range and superior sound quality. CS Series models include the CS-64/U (6 W), CS-154/U (15 W) and CS-304/U (30 W). Each includes a built-in 70.7V/100 V transformer with screwdriver-adjustab le power taps. All CS models are fully weather-resistant to withstand demanding environmental conditions with a sealed enclosure, full-range moisture-resistant cone speaker, stainless-steel mounting hardware and a protective mesh grille. The enclosure is also coated with polyurethane resin paint to resist the fading effects of prolonged exposure to ultraviolet light. The CS Series Wide-Range Paging Speakers are backed with a five year warranty. Also see the new SC Series Paging Horn Speakers.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
UL-Listed Wide-Range Paging Speaker
CS-304U
UL-Listed Wide-Range Paging Speaker CS-304U
TOA Electronics, Inc. - 30W UL-Listed Wide-Range Paging Speaker TOA CS SERIES WIDE-RANGE PAGING SPEAKERS are ideal for indoor and outdoor commercial sound system applications for voice paging, background music and tone signaling distribution. Compared to traditional metal paging horns, CS Series speakers offer wider frequency range and superior sound quality. CS Series models include the CS-64/U (6 W), CS-154/U (15 W) and CS-304/U (30 W). Each includes a built-in 70.7V/100 V transformer with screwdriver-adjustab le power taps. All CS models are fully weather-resistant to withstand demanding environmental conditions with a sealed enclosure, full-range moisture-resistant cone speaker, stainless-steel mounting hardware and a protective mesh grille. The enclosure is also coated with polyurethane resin paint to resist the fading effects of prolonged exposure to ultraviolet light. The CS Series Wide-Range Paging Speakers are backed with a five year warranty. Also see the new SC Series Paging Horn Speakers.

TOA Electronics, Inc. - 30W UL-Listed Wide-Range Paging Speaker

TOA CS SERIES WIDE-RANGE PAGING SPEAKERS are ideal for indoor and outdoor commercial sound system applications for voice paging, background music and tone signaling distribution. Compared to traditional metal paging horns, CS Series speakers offer wider frequency range and superior sound quality. CS Series models include the CS-64/U (6 W), CS-154/U (15 W) and CS-304/U (30 W). Each includes a built-in 70.7V/100 V transformer with screwdriver-adjustable power taps. All CS models are fully weather-resistant to withstand demanding environmental conditions with a sealed enclosure, full-range moisture-resistant cone speaker, stainless-steel mounting hardware and a protective mesh grille. The enclosure is also coated with polyurethane resin paint to resist the fading effects of prolonged exposure to ultraviolet light. The CS Series Wide-Range Paging Speakers are backed with a five year warranty. Also see the new SC Series Paging Horn Speakers.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CS-304U
Product Name UL-Listed Wide-Range Paging Speaker
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Miniature Speakers - 7716973 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.47 inch (12 mm)
View Details
Speakers - SLS-85S25CP04-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 74 Hz
View Details
WX 12-inch Subwoofer Driver (200 W, 4 Ω) - 12WX-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details