Tymphany Corporation Speakers SLS-85S25CP04-08

Description
8.45 Ohms Woofer Speaker 25W 74Hz ~ 2.5kHz Top Round
Request a Quote Datasheet
Description
8.45 Ohms Woofer Speaker 25W 74Hz ~ 2.5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - SLS-85S25CP04-08-ND - DigiKey
Thief River Falls, MN, United States
8.45 Ohms Woofer Speaker 25W 74Hz ~ 2.5kHz Top Round

8.45 Ohms Woofer Speaker 25W 74Hz ~ 2.5kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number SLS-85S25CP04-08-ND
Product Name Speakers
Resonance Frequency 74 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7542097 - RS Components, Ltd.
Specs
Size 0.59 inch (15 mm)
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Horn Loaded Sound Projector - MPH31 - Biamp Systems, Ltd.
Specs
Nominal Power 30 watts
Application Loudspeaker; MusicAudio
View Details