Visual Sound, Inc. 2-Rack-Space Stereo Power Amp CS 2000

Description
Peavey Electronics Building on the reputation of the world-famous Peavey CS® 800, which conquered the power amp market in the 1970s, the CS® Series is the global standard bearer for workhorse reliability. Over the years, these amps have benefited from some of Peavey's most popular audio innovations, including our exclusive DDT™ compression/anti-cli pping protection. With its 2 RU design and power points up to 4080 watts, this latest evolution of the CS® Series is leaner, louder and lighter than ever. 2-rack-space stereo power amp featuring DDT™ 2 temperature-dependan t variable speed fans 1075 watts (rms) per channel at 2 ohms 760 watts (rms) per channel at 4 ohms 495 watts per channel at 8 ohms 2150 watts per channel at 4 ohms bridged 5-year warranty
Description
Peavey Electronics Building on the reputation of the world-famous Peavey CS® 800, which conquered the power amp market in the 1970s, the CS® Series is the global standard bearer for workhorse reliability. Over the years, these amps have benefited from some of Peavey's most popular audio innovations, including our exclusive DDT™ compression/anti-cli pping protection. With its 2 RU design and power points up to 4080 watts, this latest evolution of the CS® Series is leaner, louder and lighter than ever. 2-rack-space stereo power amp featuring DDT™ 2 temperature-dependan t variable speed fans 1075 watts (rms) per channel at 2 ohms 760 watts (rms) per channel at 4 ohms 495 watts per channel at 8 ohms 2150 watts per channel at 4 ohms bridged 5-year warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
2-Rack-Space Stereo Power Amp
CS 2000
2-Rack-Space Stereo Power Amp CS 2000
Peavey Electronics Building on the reputation of the world-famous Peavey CS® 800, which conquered the power amp market in the 1970s, the CS® Series is the global standard bearer for workhorse reliability. Over the years, these amps have benefited from some of Peavey's most popular audio innovations, including our exclusive DDT™ compression/anti-cli pping protection. With its 2 RU design and power points up to 4080 watts, this latest evolution of the CS® Series is leaner, louder and lighter than ever. 2-rack-space stereo power amp featuring DDT™ 2 temperature-dependan t variable speed fans 1075 watts (rms) per channel at 2 ohms 760 watts (rms) per channel at 4 ohms 495 watts per channel at 8 ohms 2150 watts per channel at 4 ohms bridged 5-year warranty

Peavey Electronics

Building on the reputation of the world-famous Peavey CS® 800, which conquered the power amp market in the 1970s, the CS® Series is the global standard bearer for workhorse reliability. Over the years, these amps have benefited from some of Peavey's most popular audio innovations, including our exclusive DDT™ compression/anti-clipping protection. With its 2 RU design and power points up to 4080 watts, this latest evolution of the CS® Series is leaner, louder and lighter than ever.

  • 2-rack-space stereo power amp featuring DDT™
  • 2 temperature-dependant variable speed fans
  • 1075 watts (rms) per channel at 2 ohms
  • 760 watts (rms) per channel at 4 ohms
  • 495 watts per channel at 8 ohms
  • 2150 watts per channel at 4 ohms bridged
  • 5-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CS 2000
Product Name 2-Rack-Space Stereo Power Amp
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Electrostatic amplifier - GES - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Nominal Impedance 100000 ohms
View Details
4-Channel Class A/B Full-Range Amplifier, 90 W x 4 @ 2 Ω / 70 W x 4 @ 4 Ω - 14.4V - JX360/4 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB
Frequency Response 2.00E-5 MHz
View Details