Visual Sound, Inc. Power Amplifier CPX™ 1500

Description
Crest Audio, Inc. CPX™ Series Power Amplifiers: Three rugged, ultra-affordable power designs in the great Crest Audio tradition. In typical Crest Audio fashion, we've over-built and over-engineered the CPX Series. Especially considering their highly competitive prices. We included built-in subwoofer crossovers, low-cut filters to prevent woofer cone flutter, fan cooling, Speakon output connectors and much, much more. Crest Audio®s patented GCL Gain Comparator Limiting System for maximum output without audible distortion Two-speed demand-sensitive fan and Turbo Cooling heat dissipator design Detented gain controls Power, GCL and Signal Present LEDs on each channel Built-in 150Hz/18dB/octave Subwoofer Crossover with 1/4" TRS output Current in-rush limiter Over-heat, short circuit, clip limiting, faulty load and DC circuits protect your valuable sound reinforcement speakers and the CPX amplifier Barrier strip, balanced XLR and 1/4" TRS inputs with signal pass-through Neutrik® Speakon® and 5-way binding post outputs Separate bridged outputs featuring Neutrik® Speakon® connector and resessed mode switch Rear-panel GCL defeat switch Rear rack supports 14-gauge steel chassis Mil-spec fiberglass circuit boards Massive toroid transformer and storage capa 8-Ohm Bridged -1000 w/channel 4-Ohm Stereo -500 w/channel 8-Ohm Stereo -300 w/channel
Description
Crest Audio, Inc. CPX™ Series Power Amplifiers: Three rugged, ultra-affordable power designs in the great Crest Audio tradition. In typical Crest Audio fashion, we've over-built and over-engineered the CPX Series. Especially considering their highly competitive prices. We included built-in subwoofer crossovers, low-cut filters to prevent woofer cone flutter, fan cooling, Speakon output connectors and much, much more. Crest Audio®s patented GCL Gain Comparator Limiting System for maximum output without audible distortion Two-speed demand-sensitive fan and Turbo Cooling heat dissipator design Detented gain controls Power, GCL and Signal Present LEDs on each channel Built-in 150Hz/18dB/octave Subwoofer Crossover with 1/4" TRS output Current in-rush limiter Over-heat, short circuit, clip limiting, faulty load and DC circuits protect your valuable sound reinforcement speakers and the CPX amplifier Barrier strip, balanced XLR and 1/4" TRS inputs with signal pass-through Neutrik® Speakon® and 5-way binding post outputs Separate bridged outputs featuring Neutrik® Speakon® connector and resessed mode switch Rear-panel GCL defeat switch Rear rack supports 14-gauge steel chassis Mil-spec fiberglass circuit boards Massive toroid transformer and storage capa 8-Ohm Bridged -1000 w/channel 4-Ohm Stereo -500 w/channel 8-Ohm Stereo -300 w/channel

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier - CPX™ 1500 - Visual Sound, Inc.
Broomall, PA, USA
Power Amplifier
CPX™ 1500
Power Amplifier CPX™ 1500
Crest Audio, Inc. CPX™ Series Power Amplifiers: Three rugged, ultra-affordable power designs in the great Crest Audio tradition. In typical Crest Audio fashion, we've over-built and over-engineered the CPX Series. Especially considering their highly competitive prices. We included built-in subwoofer crossovers, low-cut filters to prevent woofer cone flutter, fan cooling, Speakon output connectors and much, much more. Crest Audio®s patented GCL Gain Comparator Limiting System for maximum output without audible distortion Two-speed demand-sensitive fan and Turbo Cooling heat dissipator design Detented gain controls Power, GCL and Signal Present LEDs on each channel Built-in 150Hz/18dB/octave Subwoofer Crossover with 1/4" TRS output Current in-rush limiter Over-heat, short circuit, clip limiting, faulty load and DC circuits protect your valuable sound reinforcement speakers and the CPX amplifier Barrier strip, balanced XLR and 1/4" TRS inputs with signal pass-through Neutrik® Speakon® and 5-way binding post outputs Separate bridged outputs featuring Neutrik® Speakon® connector and resessed mode switch Rear-panel GCL defeat switch Rear rack supports 14-gauge steel chassis Mil-spec fiberglass circuit boards Massive toroid transformer and storage capa 8-Ohm Bridged -1000 w/channel 4-Ohm Stereo -500 w/channel 8-Ohm Stereo -300 w/channel

Crest Audio, Inc.

CPX™ Series Power Amplifiers: Three rugged, ultra-affordable power designs in the great Crest Audio tradition. In typical Crest Audio fashion, we've over-built and over-engineered the CPX Series. Especially considering their highly competitive prices. We included built-in subwoofer crossovers, low-cut filters to prevent woofer cone flutter, fan cooling, Speakon output connectors and much, much more.

  • Crest Audio®s patented GCL Gain Comparator Limiting System for maximum output without audible distortion
  • Two-speed demand-sensitive fan and Turbo Cooling heat dissipator design
  • Detented gain controls
  • Power, GCL and Signal Present LEDs on each channel
  • Built-in 150Hz/18dB/octave Subwoofer Crossover with 1/4" TRS output
  • Current in-rush limiter
  • Over-heat, short circuit, clip limiting, faulty load and DC circuits protect your valuable sound reinforcement speakers and the CPX amplifier
  • Barrier strip, balanced XLR and 1/4" TRS inputs with signal pass-through
  • Neutrik® Speakon® and 5-way binding post outputs
  • Separate bridged outputs featuring Neutrik® Speakon® connector and resessed mode switch
  • Rear-panel GCL defeat switch
  • Rear rack supports
  • 14-gauge steel chassis
  • Mil-spec fiberglass circuit boards
  • Massive toroid transformer and storage capa
  • 8-Ohm Bridged -1000 w/channel
  • 4-Ohm Stereo -500 w/channel
  • 8-Ohm Stereo -300 w/channel
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CPX™ 1500
Product Name Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
20W+20W Class D Speaker Amplifier for Digital Input - BD28620MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Continuous Power 20 watts
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details