Visual Sound, Inc. Compact In-ceiling Speaker with 25 Watt Transformer for 70V/100V Lines CONTROL 24CT MICRO PLUS

Description
JBL Professional The Control 24CT MicroPlus is a compact in-ceiling speaker, providing full, high quality sound for background music and music-plus-paging systems. These speakers are ideally suited for a wide variety of applications, from restaurants and specialty retail stores to professional offices and airports. Low distortion, a smooth, natural frequency response, and a 25W transformer make the Control 24CT MicroPlus ideal for medium volume business music. Low frequency output can be augmented with the addition of one of the Control Contractor subwoofer models. Similar mid/high frequency voicing to other JBL Control Contractor loudspeakers allows mixing and matching of models with in zones without requiring separate equalization. Extremely wide 150° coverage Smooth frequency response Advanced crossover network provides very even coverage throughout listening area 115 mm (4.5 in) woofer, injection molded graphite cone with butyl rubber surround 12 mm (.5 in) polycarbonate tweeter for extended response Control 24CT MicroPlus includes 25W multi-tap transformer for 70V/100V systems Shallow 100 mm (4 in) depth Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking
Description
JBL Professional The Control 24CT MicroPlus is a compact in-ceiling speaker, providing full, high quality sound for background music and music-plus-paging systems. These speakers are ideally suited for a wide variety of applications, from restaurants and specialty retail stores to professional offices and airports. Low distortion, a smooth, natural frequency response, and a 25W transformer make the Control 24CT MicroPlus ideal for medium volume business music. Low frequency output can be augmented with the addition of one of the Control Contractor subwoofer models. Similar mid/high frequency voicing to other JBL Control Contractor loudspeakers allows mixing and matching of models with in zones without requiring separate equalization. Extremely wide 150° coverage Smooth frequency response Advanced crossover network provides very even coverage throughout listening area 115 mm (4.5 in) woofer, injection molded graphite cone with butyl rubber surround 12 mm (.5 in) polycarbonate tweeter for extended response Control 24CT MicroPlus includes 25W multi-tap transformer for 70V/100V systems Shallow 100 mm (4 in) depth Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Compact In-ceiling Speaker with 25 Watt Transformer for 70V/100V Lines
CONTROL 24CT MICRO PLUS
Compact In-ceiling Speaker with 25 Watt Transformer for 70V/100V Lines CONTROL 24CT MICRO PLUS
JBL Professional The Control 24CT MicroPlus is a compact in-ceiling speaker, providing full, high quality sound for background music and music-plus-paging systems. These speakers are ideally suited for a wide variety of applications, from restaurants and specialty retail stores to professional offices and airports. Low distortion, a smooth, natural frequency response, and a 25W transformer make the Control 24CT MicroPlus ideal for medium volume business music. Low frequency output can be augmented with the addition of one of the Control Contractor subwoofer models. Similar mid/high frequency voicing to other JBL Control Contractor loudspeakers allows mixing and matching of models with in zones without requiring separate equalization. Extremely wide 150° coverage Smooth frequency response Advanced crossover network provides very even coverage throughout listening area 115 mm (4.5 in) woofer, injection molded graphite cone with butyl rubber surround 12 mm (.5 in) polycarbonate tweeter for extended response Control 24CT MicroPlus includes 25W multi-tap transformer for 70V/100V systems Shallow 100 mm (4 in) depth Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking

JBL Professional

The Control 24CT MicroPlus is a compact in-ceiling speaker, providing full, high quality sound for background music and music-plus-paging systems. These speakers are ideally suited for a wide variety of applications, from restaurants and specialty retail stores to professional offices and airports. Low distortion, a smooth, natural frequency response, and a 25W transformer make the Control 24CT MicroPlus ideal for medium volume business music. Low frequency output can be augmented with the addition of one of the Control Contractor subwoofer models. Similar mid/high frequency voicing to other JBL Control Contractor loudspeakers allows mixing and matching of models with in zones without requiring separate equalization.

  • Extremely wide 150° coverage
  • Smooth frequency response
  • Advanced crossover network provides very even coverage throughout listening area
  • 115 mm (4.5 in) woofer, injection molded graphite cone with butyl rubber surround
  • 12 mm (.5 in) polycarbonate tweeter for extended response
  • Control 24CT MicroPlus includes 25W multi-tap transformer for 70V/100V systems
  • Shallow 100 mm (4 in) depth
  • Packaged with grille, backcan and tile rails for fast installation and easy dealer stocking
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 24CT MICRO PLUS
Product Name Compact In-ceiling Speaker with 25 Watt Transformer for 70V/100V Lines
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526810 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 77 dB
Impedance 8 ohms
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details