Visual Sound, Inc. 3.5 Inch Two-Way Ultra-Compact Speaker System, White CONTROL 23-WH

Description
JBL Professional The Control 23 is the most compact of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers making it a perfect choice for patios, foyers, retail or other applications. The Control 23 is the most compact of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers making it a perfect choice for patios, foyers, retail or other applications where foreground/backgroun d music and paging are required, with minimum aesthetic impact. The unique and global patent pending InvisiBall ® mounting hardware is included in each system and makes short work of permanent installation. The InvisiBall mounting method adds the benefit of vertical rotation of up to 37 degree off-axis and horizontal rotation of up to 44 degree off-axis. Because InvisiBall adjustments are made through a hidden access behind the logo badge, the grill never needs to be removed and there exists a high degree of theft deterence as well. The Control® 23 readily accepts a variety of paints and finishes to match any decor. Weather resistance is maximized by coating the woofer cone in polypropylene and terminating its circumference in JBL's WeatherEdge™, a seamless, rubberized extension of the woofer surround that provides added protection to critical transducer elements. The polycarbonate tweeter diaphragm is reinforced with a thin film of titanium for added rigidity and endurance against sun, salt and moisture. Zinc plated grilles resist rusting in the harshest conditions. 85 Hz to 22 kHz frequency range (-10 dB) 50 watts continuous program power capacity 86 dB sensitivity (1W/1m) 8 ohms nominal impedance 3.5 kHz crossover frequency High-Impact Polystyrene (HIPS) enclosure Spring-loaded input terminals Built-in InvisiBall ® mounting hardware Weather resistant enclosure and transducers Readily paintable to match decor 90 degree x 90 degree high frequency horn Overload Protection Circuitry Sensitivity: 86 dB SPL, 1W, 1m Components: 3½ inch Polypropylene coated woofer, ½ inch Titanium coated horn loaded tweeter Available in white
Description
JBL Professional The Control 23 is the most compact of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers making it a perfect choice for patios, foyers, retail or other applications. The Control 23 is the most compact of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers making it a perfect choice for patios, foyers, retail or other applications where foreground/backgroun d music and paging are required, with minimum aesthetic impact. The unique and global patent pending InvisiBall ® mounting hardware is included in each system and makes short work of permanent installation. The InvisiBall mounting method adds the benefit of vertical rotation of up to 37 degree off-axis and horizontal rotation of up to 44 degree off-axis. Because InvisiBall adjustments are made through a hidden access behind the logo badge, the grill never needs to be removed and there exists a high degree of theft deterence as well. The Control® 23 readily accepts a variety of paints and finishes to match any decor. Weather resistance is maximized by coating the woofer cone in polypropylene and terminating its circumference in JBL's WeatherEdge™, a seamless, rubberized extension of the woofer surround that provides added protection to critical transducer elements. The polycarbonate tweeter diaphragm is reinforced with a thin film of titanium for added rigidity and endurance against sun, salt and moisture. Zinc plated grilles resist rusting in the harshest conditions. 85 Hz to 22 kHz frequency range (-10 dB) 50 watts continuous program power capacity 86 dB sensitivity (1W/1m) 8 ohms nominal impedance 3.5 kHz crossover frequency High-Impact Polystyrene (HIPS) enclosure Spring-loaded input terminals Built-in InvisiBall ® mounting hardware Weather resistant enclosure and transducers Readily paintable to match decor 90 degree x 90 degree high frequency horn Overload Protection Circuitry Sensitivity: 86 dB SPL, 1W, 1m Components: 3½ inch Polypropylene coated woofer, ½ inch Titanium coated horn loaded tweeter Available in white

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
3.5 Inch Two-Way Ultra-Compact Speaker System, White
CONTROL 23-WH
3.5 Inch Two-Way Ultra-Compact Speaker System, White CONTROL 23-WH
JBL Professional The Control 23 is the most compact of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers making it a perfect choice for patios, foyers, retail or other applications. The Control 23 is the most compact of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers making it a perfect choice for patios, foyers, retail or other applications where foreground/backgroun d music and paging are required, with minimum aesthetic impact. The unique and global patent pending InvisiBall ® mounting hardware is included in each system and makes short work of permanent installation. The InvisiBall mounting method adds the benefit of vertical rotation of up to 37 degree off-axis and horizontal rotation of up to 44 degree off-axis. Because InvisiBall adjustments are made through a hidden access behind the logo badge, the grill never needs to be removed and there exists a high degree of theft deterence as well. The Control® 23 readily accepts a variety of paints and finishes to match any decor. Weather resistance is maximized by coating the woofer cone in polypropylene and terminating its circumference in JBL's WeatherEdge™, a seamless, rubberized extension of the woofer surround that provides added protection to critical transducer elements. The polycarbonate tweeter diaphragm is reinforced with a thin film of titanium for added rigidity and endurance against sun, salt and moisture. Zinc plated grilles resist rusting in the harshest conditions. 85 Hz to 22 kHz frequency range (-10 dB) 50 watts continuous program power capacity 86 dB sensitivity (1W/1m) 8 ohms nominal impedance 3.5 kHz crossover frequency High-Impact Polystyrene (HIPS) enclosure Spring-loaded input terminals Built-in InvisiBall ® mounting hardware Weather resistant enclosure and transducers Readily paintable to match decor 90 degree x 90 degree high frequency horn Overload Protection Circuitry Sensitivity: 86 dB SPL, 1W, 1m Components: 3½ inch Polypropylene coated woofer, ½ inch Titanium coated horn loaded tweeter Available in white

JBL Professional

The Control 23 is the most compact of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers making it a perfect choice for patios, foyers, retail or other applications.

The Control 23 is the most compact of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers making it a perfect choice for patios, foyers, retail or other applications where foreground/background music and paging are required, with minimum aesthetic impact. The unique and global patent pending InvisiBall ® mounting hardware is included in each system and makes short work of permanent installation. The InvisiBall mounting method adds the benefit of vertical rotation of up to 37 degree off-axis and horizontal rotation of up to 44 degree off-axis. Because InvisiBall adjustments are made through a hidden access behind the logo badge, the grill never needs to be removed and there exists a high degree of theft deterence as well. The Control® 23 readily accepts a variety of paints and finishes to match any decor. Weather resistance is maximized by coating the woofer cone in polypropylene and terminating its circumference in JBL's WeatherEdge™, a seamless, rubberized extension of the woofer surround that provides added protection to critical transducer elements. The polycarbonate tweeter diaphragm is reinforced with a thin film of titanium for added rigidity and endurance against sun, salt and moisture. Zinc plated grilles resist rusting in the harshest conditions.

  • 85 Hz to 22 kHz frequency range (-10 dB)
  • 50 watts continuous program power capacity
  • 86 dB sensitivity (1W/1m)
  • 8 ohms nominal impedance
  • 3.5 kHz crossover frequency
  • High-Impact Polystyrene (HIPS) enclosure
  • Spring-loaded input terminals
  • Built-in InvisiBall ® mounting hardware
  • Weather resistant enclosure and transducers
  • Readily paintable to match decor
  • 90 degree x 90 degree high frequency horn
  • Overload Protection Circuitry
  • Sensitivity: 86 dB SPL, 1W, 1m
  • Components: 3½ inch Polypropylene coated woofer, ½ inch Titanium coated horn loaded tweeter
  • Available in white
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CONTROL 23-WH
Product Name 3.5 Inch Two-Way Ultra-Compact Speaker System, White
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 12.95 inch (329 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 225 ohms
Sensitivity 104 dB
Size 0.20 inch (5 mm)
View Details