Visual Sound, Inc. 3" PREMIUM FULL-RANGE IN-CEILING SPEAKERS CM31-EZ

Description
SoundTube Entertainment, Inc. One 3 inch full-range high-extrusion, high-fidelity polypropylene driver with butyl rubber surround. Weatherized components for indoor/outdoor applications. Shallow 3.5 inch deep all-steel backcan with integrated driver and baffle configuration. Ultra-compact design with a total visible footprint of less than 6.3 inch diameter. Rapid installation, blind-mount, fixed-wing mounting mechanism with constant tension design affixing to wall thicknesses ranging from 0.1 in. (2.5 mm) to 1.5 in. (38.1 mm). Corrosion-resistant, powder-coated aluminum grille with snap fit attachment. UL 1480 (UEAY) and 2043 approved. High quality black or white paint finish. Included accessories: Tile bridge. Optional accessories: Pre-construction bracket (AC-CM3-PCB) and 10-inch powered subwoofer (SM1001p).
Description
SoundTube Entertainment, Inc. One 3 inch full-range high-extrusion, high-fidelity polypropylene driver with butyl rubber surround. Weatherized components for indoor/outdoor applications. Shallow 3.5 inch deep all-steel backcan with integrated driver and baffle configuration. Ultra-compact design with a total visible footprint of less than 6.3 inch diameter. Rapid installation, blind-mount, fixed-wing mounting mechanism with constant tension design affixing to wall thicknesses ranging from 0.1 in. (2.5 mm) to 1.5 in. (38.1 mm). Corrosion-resistant, powder-coated aluminum grille with snap fit attachment. UL 1480 (UEAY) and 2043 approved. High quality black or white paint finish. Included accessories: Tile bridge. Optional accessories: Pre-construction bracket (AC-CM3-PCB) and 10-inch powered subwoofer (SM1001p).

Suppliers

Company
Product
Description
Supplier Links
3
Broomall, PA, USA
3" PREMIUM FULL-RANGE IN-CEILING SPEAKERS
CM31-EZ
3" PREMIUM FULL-RANGE IN-CEILING SPEAKERS CM31-EZ
SoundTube Entertainment, Inc. One 3 inch full-range high-extrusion, high-fidelity polypropylene driver with butyl rubber surround. Weatherized components for indoor/outdoor applications. Shallow 3.5 inch deep all-steel backcan with integrated driver and baffle configuration. Ultra-compact design with a total visible footprint of less than 6.3 inch diameter. Rapid installation, blind-mount, fixed-wing mounting mechanism with constant tension design affixing to wall thicknesses ranging from 0.1 in. (2.5 mm) to 1.5 in. (38.1 mm). Corrosion-resistant, powder-coated aluminum grille with snap fit attachment. UL 1480 (UEAY) and 2043 approved. High quality black or white paint finish. Included accessories: Tile bridge. Optional accessories: Pre-construction bracket (AC-CM3-PCB) and 10-inch powered subwoofer (SM1001p).

SoundTube Entertainment, Inc.

  • One 3 inch full-range high-extrusion, high-fidelity polypropylene driver with butyl rubber surround.
  • Weatherized components for indoor/outdoor applications.
  • Shallow 3.5 inch deep all-steel backcan with integrated driver and baffle configuration.
  • Ultra-compact design with a total visible footprint of less than 6.3 inch diameter.
  • Rapid installation, blind-mount, fixed-wing mounting mechanism with constant tension design affixing to wall thicknesses ranging from 0.1 in. (2.5 mm) to 1.5 in. (38.1 mm).
  • Corrosion-resistant, powder-coated aluminum grille with snap fit attachment.
  • UL 1480 (UEAY) and 2043 approved.
  • High quality black or white paint finish.
  • Included accessories: Tile bridge.
  • Optional accessories: Pre-construction bracket (AC-CM3-PCB) and 10-inch powered subwoofer (SM1001p).
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CM31-EZ
Product Name 3" PREMIUM FULL-RANGE IN-CEILING SPEAKERS
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 16 Hz
Size 5.12 inch (130 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 845 ohms
Sensitivity 99.5 dB
Size 0.20 inch (5 mm)
View Details