Visual Sound, Inc. Classis GM 305 T Classis GM 305 T

Description
beyerdynamic, Inc. Condenser gooseneck mic (cardioid), black, length 500 mm (20") with smart accessories for different applications Condenser gooseneck mic (cardioid), black, length 500 mm (20"), 5/8" internal thread / adapter to 3/8'' and M18x0.75 external thread, 2.5 m (8 ft.) long connecting cable with 4-pin female mini XLR connector, incl. CVE 305.18 pre-amp, base plate and wind shield Condenser gooseneck mic (cardioid), black, length 500 mm (20"), 5/8" internal thread /adapter to 3/8'' and M18x0.75 external thread, 2.5 m (8 ft.) long connecting cable with 4-pin female mini XLR connector, incl. CVE 305.18 pre-amp, base plate and wind shield
Description
beyerdynamic, Inc. Condenser gooseneck mic (cardioid), black, length 500 mm (20") with smart accessories for different applications Condenser gooseneck mic (cardioid), black, length 500 mm (20"), 5/8" internal thread / adapter to 3/8'' and M18x0.75 external thread, 2.5 m (8 ft.) long connecting cable with 4-pin female mini XLR connector, incl. CVE 305.18 pre-amp, base plate and wind shield Condenser gooseneck mic (cardioid), black, length 500 mm (20"), 5/8" internal thread /adapter to 3/8'' and M18x0.75 external thread, 2.5 m (8 ft.) long connecting cable with 4-pin female mini XLR connector, incl. CVE 305.18 pre-amp, base plate and wind shield

Suppliers

Company
Product
Description
Supplier Links
Classis GM 305 T - Classis GM 305 T - Visual Sound, Inc.
Broomall, PA, USA
Classis GM 305 T
Classis GM 305 T
Classis GM 305 T Classis GM 305 T
beyerdynamic, Inc. Condenser gooseneck mic (cardioid), black, length 500 mm (20") with smart accessories for different applications Condenser gooseneck mic (cardioid), black, length 500 mm (20"), 5/8" internal thread / adapter to 3/8'' and M18x0.75 external thread, 2.5 m (8 ft.) long connecting cable with 4-pin female mini XLR connector, incl. CVE 305.18 pre-amp, base plate and wind shield Condenser gooseneck mic (cardioid), black, length 500 mm (20"), 5/8" internal thread /adapter to 3/8'' and M18x0.75 external thread, 2.5 m (8 ft.) long connecting cable with 4-pin female mini XLR connector, incl. CVE 305.18 pre-amp, base plate and wind shield

beyerdynamic, Inc.

Condenser gooseneck mic (cardioid), black, length 500 mm (20") with smart accessories for different applications

Condenser gooseneck mic (cardioid), black, length 500 mm (20"), 5/8" internal thread / adapter to 3/8'' and M18x0.75 external thread, 2.5 m (8 ft.) long connecting cable with 4-pin female mini XLR connector, incl. CVE 305.18 pre-amp, base plate and wind shield

  • Condenser gooseneck mic (cardioid), black, length 500 mm (20"),
  • 5/8" internal thread /adapter to 3/8'' and M18x0.75 external thread,
  • 2.5 m (8 ft.) long connecting cable with 4-pin female mini XLR connector, incl. CVE 305.18 pre-amp, base plate and wind shield
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number Classis GM 305 T
Product Name Classis GM 305 T
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Top Port Analog Microphone - WM7121 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 13000 Hz
Dynamic Range 93 dB re 20µPa
View Details