Challenge Electronics Unidirectional Microphones CEM-UB6027-9JAD443C43NR

Description
The CEM-UB4020MBAD503NR Microphone from Challenge Electronics has a sensitivity of -50 (±3) over 100-10000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.
Datasheet
Description
The CEM-UB4020MBAD503NR Microphone from Challenge Electronics has a sensitivity of -50 (±3) over 100-10000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unidirectional Microphones - CEM-UB6027-9JAD443C43NR - Challenge Electronics
Deer Park, NY, USA
Unidirectional Microphones
CEM-UB6027-9JAD443C43NR
Unidirectional Microphones CEM-UB6027-9JAD443C43NR
The CEM-UB4020MBAD503NR Microphone from Challenge Electronics has a sensitivity of -50 (±3) over 100-10000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.

The CEM-UB4020MBAD503NR Microphone from Challenge Electronics has a sensitivity of -50 (±3) over 100-10000 (freq. range). Nominal Operating voltage is 2.0v (1min. - 10max.). Termination is Solder Points.

Supplier's Site Datasheet

Technical Specifications

  Challenge Electronics
Product Category Audio Microphones
Product Number CEM-UB6027-9JAD443C43NR
Product Name Unidirectional Microphones
Directivity Directional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.1063 inch (2.7 mm)
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM67D120AXTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Omnidirectional Microphones - CEM-OB6022-EJAD443P1.0R - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details