Visual Sound, Inc. Electro-Voice Commercial Sound Paging Projector CFID32-T

Description
Electro-Voice The CFID32-T is a 32-watt paging projector designed for high speech intelligibility under adverse ambient conditions. Low distortion and smooth frequency response make the CFID32-T a good choice for background music in indoor or outdoor applications. The CFID32 Series comes in weather-resistant gray and offers diffraction effect for wide, horizontal dispersion. The CFID32-T features a 330 Hz to 4.2 kHz frequency response, integral swivel bracket, and a weather-sealed, gland-nut connection.
Description
Electro-Voice The CFID32-T is a 32-watt paging projector designed for high speech intelligibility under adverse ambient conditions. Low distortion and smooth frequency response make the CFID32-T a good choice for background music in indoor or outdoor applications. The CFID32 Series comes in weather-resistant gray and offers diffraction effect for wide, horizontal dispersion. The CFID32-T features a 330 Hz to 4.2 kHz frequency response, integral swivel bracket, and a weather-sealed, gland-nut connection.

Suppliers

Company
Product
Description
Supplier Links
Electro-Voice Commercial Sound Paging Projector - CFID32-T - Visual Sound, Inc.
Broomall, PA, USA
Electro-Voice Commercial Sound Paging Projector
CFID32-T
Electro-Voice Commercial Sound Paging Projector CFID32-T
Electro-Voice The CFID32-T is a 32-watt paging projector designed for high speech intelligibility under adverse ambient conditions. Low distortion and smooth frequency response make the CFID32-T a good choice for background music in indoor or outdoor applications. The CFID32 Series comes in weather-resistant gray and offers diffraction effect for wide, horizontal dispersion. The CFID32-T features a 330 Hz to 4.2 kHz frequency response, integral swivel bracket, and a weather-sealed, gland-nut connection.

Electro-Voice

The CFID32-T is a 32-watt paging projector designed for high speech intelligibility under adverse ambient conditions. Low distortion and smooth frequency response make the CFID32-T a good choice for background music in indoor or outdoor applications. The CFID32 Series comes in weather-resistant gray and offers diffraction effect for wide, horizontal dispersion. The CFID32-T features a 330 Hz to 4.2 kHz frequency response, integral swivel bracket, and a weather-sealed, gland-nut connection.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number CFID32-T
Product Name Electro-Voice Commercial Sound Paging Projector
Unlock Full Specs
to access all available technical data

Similar Products

AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Speakers - 526966 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
NE Full range, 2
Specs
Nominal Power 20 watts
Sensitivity 85.7 dB
Resonance Frequency 166 Hz
View Details
2 suppliers