Tymphany Corporation NE Full range, 2" (50 mm), alu cone, NdFeB motor, round die cast alu frame, 4 ohm NE65W-04

Description
Peerless Platinum Full Range (NE65W-04) NE Full range, 2" (50 mm), alu cone, NdFeB motor, round die cast alu frame, 4 ohm
Request a Quote Datasheet
Description
Peerless Platinum Full Range (NE65W-04) NE Full range, 2" (50 mm), alu cone, NdFeB motor, round die cast alu frame, 4 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NE Full range, 2
Cupertino, CA, USA
NE Full range, 2" (50 mm), alu cone, NdFeB motor, round die cast alu frame, 4 ohm
NE65W-04
NE Full range, 2" (50 mm), alu cone, NdFeB motor, round die cast alu frame, 4 ohm NE65W-04
Peerless Platinum Full Range (NE65W-04) NE Full range, 2" (50 mm), alu cone, NdFeB motor, round die cast alu frame, 4 ohm

Peerless Platinum Full Range (NE65W-04)
NE Full range, 2" (50 mm), alu cone, NdFeB motor, round die cast alu frame, 4 ohm

Supplier's Site
Speakers - NE65W-04-ND - DigiKey
Thief River Falls, MN, United States
Speakers
NE65W-04-ND
Speakers NE65W-04-ND
4 Ohms Tweeter Speaker 25W 150Hz ~ 18kHz Top Round

4 Ohms Tweeter Speaker 25W 150Hz ~ 18kHz Top Round

Buy Now Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number NE65W-04 NE65W-04-ND
Product Name NE Full range, 2" (50 mm), alu cone, NdFeB motor, round die cast alu frame, 4 ohm Speakers
Nominal Power 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 527049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.52 inch (64 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
VERIS 8
Specs
Size 8.00 inch (203 mm)
Application MusicAudio
View Details
NE Woofer, 5.25
Specs
Nominal Power 60 watts
Sensitivity 89.1 dB
Resonance Frequency 50 Hz
View Details
2 suppliers