Visual Sound, Inc. 5 input x 1output 150W mixer amplifier CAM60

Description
EAW - Eastern Acoustic Works, Inc. 60W RMS. 4 balanced XLR Microphone/Line Inputs. 1 Stereo Auxiliary Inputs. 4 Ohm - 25V - 50V - 70V - 100V Outputs. Switched 24V Phantom. Signal Processing Loop. Voice priority function. Automatic 24V ... 60W RMS. 4 balanced XLR Microphone/Line Inputs. 1 Stereo Auxiliary Inputs. 4 Ohm - 25V - 50V - 70V - 100V Outputs. Switched 24V Phantom. Signal Processing Loop. Voice priority function. Automatic 24V DC Backup Power Input.
Description
EAW - Eastern Acoustic Works, Inc. 60W RMS. 4 balanced XLR Microphone/Line Inputs. 1 Stereo Auxiliary Inputs. 4 Ohm - 25V - 50V - 70V - 100V Outputs. Switched 24V Phantom. Signal Processing Loop. Voice priority function. Automatic 24V ... 60W RMS. 4 balanced XLR Microphone/Line Inputs. 1 Stereo Auxiliary Inputs. 4 Ohm - 25V - 50V - 70V - 100V Outputs. Switched 24V Phantom. Signal Processing Loop. Voice priority function. Automatic 24V DC Backup Power Input.

Suppliers

Company
Product
Description
Supplier Links
5 input x 1output 150W mixer amplifier - CAM60 - Visual Sound, Inc.
Broomall, PA, USA
5 input x 1output 150W mixer amplifier
CAM60
5 input x 1output 150W mixer amplifier CAM60
EAW - Eastern Acoustic Works, Inc. 60W RMS. 4 balanced XLR Microphone/Line Inputs. 1 Stereo Auxiliary Inputs. 4 Ohm - 25V - 50V - 70V - 100V Outputs. Switched 24V Phantom. Signal Processing Loop. Voice priority function. Automatic 24V ... 60W RMS. 4 balanced XLR Microphone/Line Inputs. 1 Stereo Auxiliary Inputs. 4 Ohm - 25V - 50V - 70V - 100V Outputs. Switched 24V Phantom. Signal Processing Loop. Voice priority function. Automatic 24V DC Backup Power Input.

EAW - Eastern Acoustic Works, Inc.

60W RMS. 4 balanced XLR Microphone/Line Inputs. 1 Stereo Auxiliary Inputs. 4 Ohm - 25V - 50V - 70V - 100V Outputs. Switched 24V Phantom. Signal Processing Loop. Voice priority function. Automatic 24V ...

60W RMS. 4 balanced XLR Microphone/Line Inputs. 1 Stereo Auxiliary Inputs. 4 Ohm - 25V - 50V - 70V - 100V Outputs. Switched 24V Phantom. Signal Processing Loop. Voice priority function. Automatic 24V DC Backup Power Input.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CAM60
Product Name 5 input x 1output 150W mixer amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Preamplifier - CRY543 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details