Visual Sound, Inc. Power Amplifier CA4

Description
Crest Audio, Inc. The CA4 professional power amplifier is designed to achieve unsurpassed sonic performance and long-term reliability. The CA4 professional power amplifier is designed to achieve unsurpassed sonic performance and long-term reliability -- even when operating under extreme stress--in touring or fixed installation applications. Application: The CA™ series provides tremendous value in proven amplifier technology. CAs form the backbone of discriminating rental systems and high-power club installations worldwide. Auditoriums, churches, regional tour sound companies and mobile DJs are all ideal candidates for the CA Series™ combination of value and sonic quality. Design Focus: The CA Series design provides economical access to the premium sound quality of the Crest Audio Pro Series. Professional power-handling capabilities and exceptional low-end response make this amplifier an ideal choice for installations and touring applications that demand the finest audio quality. 8 Ohm Stereo - 250 W 4 Ohm Stereo - 435 W 2 Ohm Stereo - 500 W 8 Ohm Bridged - 830 W 4 Ohm Bridged - 1100 W Legendary over-built power supply Toroidal power transformer Latest generation of high-speed, wide-bandwidth output devices Twin-tunnel cooling with back-to-front air flow Dual, rear-mounted, continuously variable-speed fans Balanced male and female XLR inputs with switch-configurable XLR polarity and sensitivity selection Speakon® or five-way binding post output connectors (market dependent) Stereo, parallel, bridged-mono mode selector switch Ground-lift switch Front panel circuit-breaker switch Recessed, stepped attenuators SIGNAL present/active, PROTECT, and ACL LED's Modular construction Powder-coated steel chassis Five-year warranty
Description
Crest Audio, Inc. The CA4 professional power amplifier is designed to achieve unsurpassed sonic performance and long-term reliability. The CA4 professional power amplifier is designed to achieve unsurpassed sonic performance and long-term reliability -- even when operating under extreme stress--in touring or fixed installation applications. Application: The CA™ series provides tremendous value in proven amplifier technology. CAs form the backbone of discriminating rental systems and high-power club installations worldwide. Auditoriums, churches, regional tour sound companies and mobile DJs are all ideal candidates for the CA Series™ combination of value and sonic quality. Design Focus: The CA Series design provides economical access to the premium sound quality of the Crest Audio Pro Series. Professional power-handling capabilities and exceptional low-end response make this amplifier an ideal choice for installations and touring applications that demand the finest audio quality. 8 Ohm Stereo - 250 W 4 Ohm Stereo - 435 W 2 Ohm Stereo - 500 W 8 Ohm Bridged - 830 W 4 Ohm Bridged - 1100 W Legendary over-built power supply Toroidal power transformer Latest generation of high-speed, wide-bandwidth output devices Twin-tunnel cooling with back-to-front air flow Dual, rear-mounted, continuously variable-speed fans Balanced male and female XLR inputs with switch-configurable XLR polarity and sensitivity selection Speakon® or five-way binding post output connectors (market dependent) Stereo, parallel, bridged-mono mode selector switch Ground-lift switch Front panel circuit-breaker switch Recessed, stepped attenuators SIGNAL present/active, PROTECT, and ACL LED's Modular construction Powder-coated steel chassis Five-year warranty

Suppliers

Company
Product
Description
Supplier Links
Power Amplifier - CA4 - Visual Sound, Inc.
Broomall, PA, USA
Power Amplifier
CA4
Power Amplifier CA4
Crest Audio, Inc. The CA4 professional power amplifier is designed to achieve unsurpassed sonic performance and long-term reliability. The CA4 professional power amplifier is designed to achieve unsurpassed sonic performance and long-term reliability -- even when operating under extreme stress--in touring or fixed installation applications. Application: The CA™ series provides tremendous value in proven amplifier technology. CAs form the backbone of discriminating rental systems and high-power club installations worldwide. Auditoriums, churches, regional tour sound companies and mobile DJs are all ideal candidates for the CA Series™ combination of value and sonic quality. Design Focus: The CA Series design provides economical access to the premium sound quality of the Crest Audio Pro Series. Professional power-handling capabilities and exceptional low-end response make this amplifier an ideal choice for installations and touring applications that demand the finest audio quality. 8 Ohm Stereo - 250 W 4 Ohm Stereo - 435 W 2 Ohm Stereo - 500 W 8 Ohm Bridged - 830 W 4 Ohm Bridged - 1100 W Legendary over-built power supply Toroidal power transformer Latest generation of high-speed, wide-bandwidth output devices Twin-tunnel cooling with back-to-front air flow Dual, rear-mounted, continuously variable-speed fans Balanced male and female XLR inputs with switch-configurable XLR polarity and sensitivity selection Speakon® or five-way binding post output connectors (market dependent) Stereo, parallel, bridged-mono mode selector switch Ground-lift switch Front panel circuit-breaker switch Recessed, stepped attenuators SIGNAL present/active, PROTECT, and ACL LED's Modular construction Powder-coated steel chassis Five-year warranty

Crest Audio, Inc.

The CA4 professional power amplifier is designed to achieve unsurpassed sonic performance and long-term reliability.

The CA4 professional power amplifier is designed to achieve unsurpassed sonic performance and long-term reliability -- even when operating under extreme stress--in touring or fixed installation applications.
Application: The CA™ series provides tremendous value in proven amplifier technology. CAs form the backbone of discriminating rental systems and high-power club installations worldwide. Auditoriums, churches, regional tour sound companies and mobile DJs are all ideal candidates for the CA Series™ combination of value and sonic quality.
Design Focus: The CA Series design provides economical access to the premium sound quality of the Crest Audio Pro Series. Professional power-handling capabilities and exceptional low-end response make this amplifier an ideal choice for installations and touring applications that demand the finest audio quality.

  • 8 Ohm Stereo - 250 W
  • 4 Ohm Stereo - 435 W
  • 2 Ohm Stereo - 500 W
  • 8 Ohm Bridged - 830 W
  • 4 Ohm Bridged - 1100 W
  • Legendary over-built power supply
  • Toroidal power transformer
  • Latest generation of high-speed, wide-bandwidth output devices
  • Twin-tunnel cooling with back-to-front air flow
  • Dual, rear-mounted, continuously variable-speed fans
  • Balanced male and female XLR inputs with switch-configurable XLR polarity and sensitivity selection
  • Speakon® or five-way binding post output connectors (market dependent)
  • Stereo, parallel, bridged-mono mode selector switch
  • Ground-lift switch
  • Front panel circuit-breaker switch
  • Recessed, stepped attenuators
  • SIGNAL present/active, PROTECT, and ACL LED's
  • Modular construction
  • Powder-coated steel chassis
  • Five-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CA4
Product Name Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502C-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY508 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details