Biamp Systems, Ltd. Commercial Audio Matrix Systems ZONE4

Description
The sophisticated pre-amplifier ZONE4 allows you to control four stereo zones with just one affordable unit. In any of the 4 zones you can play music that comes from one of the 4 music sources you can connect. There is also the possibility to assign 3 microphones to each zone where MIC1 can be a dynamic priority mic (via contact closure) or a 4-zone selective paging microphone (MICPAT-4). Each signal is assignable to any of the four output zones through dipswitches on the front and the back of the unit. Phantom power supply on MIC 1 & 2 can be activated via a dip switch. The ZONE4 can be controlled from the front panel (with digital display), via the RS232-connector or via the IR serial. On top of that you can control the unit via the ZONE4R remote control panels. These control panels have a clear LED status display and buttons for music level, MIC/MIX level, source select and mute controls. Because the remote is wired with a normal CAT5 cable, it is very easy to install. On the output side, there is a line input selector and music level control per zone. A clear digital display makes it easier to monitor the functioning of the unit. Further, there are independent MIC-MIX level control and bass-treble control per zone. The unit is 19” format and comes standard with removable brackets. The removable metal cover (included) protects your MIC-settings.
Datasheet
Description
The sophisticated pre-amplifier ZONE4 allows you to control four stereo zones with just one affordable unit. In any of the 4 zones you can play music that comes from one of the 4 music sources you can connect. There is also the possibility to assign 3 microphones to each zone where MIC1 can be a dynamic priority mic (via contact closure) or a 4-zone selective paging microphone (MICPAT-4). Each signal is assignable to any of the four output zones through dipswitches on the front and the back of the unit. Phantom power supply on MIC 1 & 2 can be activated via a dip switch. The ZONE4 can be controlled from the front panel (with digital display), via the RS232-connector or via the IR serial. On top of that you can control the unit via the ZONE4R remote control panels. These control panels have a clear LED status display and buttons for music level, MIC/MIX level, source select and mute controls. Because the remote is wired with a normal CAT5 cable, it is very easy to install. On the output side, there is a line input selector and music level control per zone. A clear digital display makes it easier to monitor the functioning of the unit. Further, there are independent MIC-MIX level control and bass-treble control per zone. The unit is 19” format and comes standard with removable brackets. The removable metal cover (included) protects your MIC-settings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Audio Matrix Systems - ZONE4 - Biamp Systems, Ltd.
Beaverton, OR, United States
Commercial Audio Matrix Systems
ZONE4
Commercial Audio Matrix Systems ZONE4
The sophisticated pre-amplifier ZONE4 allows you to control four stereo zones with just one affordable unit. In any of the 4 zones you can play music that comes from one of the 4 music sources you can connect. There is also the possibility to assign 3 microphones to each zone where MIC1 can be a dynamic priority mic (via contact closure) or a 4-zone selective paging microphone (MICPAT-4). Each signal is assignable to any of the four output zones through dipswitches on the front and the back of the unit. Phantom power supply on MIC 1 & 2 can be activated via a dip switch. The ZONE4 can be controlled from the front panel (with digital display), via the RS232-connector or via the IR serial. On top of that you can control the unit via the ZONE4R remote control panels. These control panels have a clear LED status display and buttons for music level, MIC/MIX level, source select and mute controls. Because the remote is wired with a normal CAT5 cable, it is very easy to install. On the output side, there is a line input selector and music level control per zone. A clear digital display makes it easier to monitor the functioning of the unit. Further, there are independent MIC-MIX level control and bass-treble control per zone. The unit is 19” format and comes standard with removable brackets. The removable metal cover (included) protects your MIC-settings.

The sophisticated pre-amplifier ZONE4 allows you to control four stereo zones with just one affordable unit. In any of the 4 zones you can play music that comes from one of the 4 music sources you can connect.

There is also the possibility to assign 3 microphones to each zone where MIC1 can be a dynamic priority mic (via contact closure) or a 4-zone selective paging microphone (MICPAT-4). Each signal is assignable to any of the four output zones through dipswitches on the front and the back of the unit. Phantom power supply on MIC 1 & 2 can be activated via a dip switch.

The ZONE4 can be controlled from the front panel (with digital display), via the RS232-connector or via the IR serial. On top of that you can control the unit via the ZONE4R remote control panels. These control panels have a clear LED status display and buttons for music level, MIC/MIX level, source select and mute controls. Because the remote is wired with a normal CAT5 cable, it is very easy to install.

On the output side, there is a line input selector and music level control per zone. A clear digital display makes it easier to monitor the functioning of the unit. Further, there are independent MIC-MIX level control and bass-treble control per zone.

The unit is 19” format and comes standard with removable brackets. The removable metal cover (included) protects your MIC-settings.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Amplifiers and Preamplifiers
Product Number ZONE4
Product Name Commercial Audio Matrix Systems
Type Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Commercial Audio Mixing Amplifiers - MA240 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 240 watts
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details