Visual Sound, Inc. Power Amplifier CA 6

Description
Crest Audio, Inc. The CA6 power amplifier delivers exceptionally clean, consistent power in a compact, road worthy package that won't break the bank. It offers the sonic superiority and unsurpassed reliability for which Crest is famous, while remaining surprisingly compact and very affordable. Advanced technology and extensive TourClass protection circuitry allows this amplifier to operate with greater efficiency in difficult load and power conditions. 8 Ohm Stereo - 400 W 4 Ohm Stereo - 600 W 2 Ohm Stereo - 750 W 8 Ohm Bridged - 1200 W 4 Ohm Bridged - 1500 W Legendary over-built power supply Toroidal power transformer Latest generation of high-speed, wide-bandwidth output devices Twin-tunnel cooling with back-to-front air flow Dual, rear-mounted, continuously variable-speed fans Balanced male and female XLR inputs with switch-configurable XLR polarity and sensitivity selection Speakon® or five-way binding post output connectors (market dependent) Stereo, parallel, bridged-mono mode selector switch Ground-lift switch Front panel circuit-breaker switch Recessed, stepped attenuators SIGNAL present/active, PROTECT, and ACL LED's Modular construction Powder-coated steel chassis Five-year warranty
Description
Crest Audio, Inc. The CA6 power amplifier delivers exceptionally clean, consistent power in a compact, road worthy package that won't break the bank. It offers the sonic superiority and unsurpassed reliability for which Crest is famous, while remaining surprisingly compact and very affordable. Advanced technology and extensive TourClass protection circuitry allows this amplifier to operate with greater efficiency in difficult load and power conditions. 8 Ohm Stereo - 400 W 4 Ohm Stereo - 600 W 2 Ohm Stereo - 750 W 8 Ohm Bridged - 1200 W 4 Ohm Bridged - 1500 W Legendary over-built power supply Toroidal power transformer Latest generation of high-speed, wide-bandwidth output devices Twin-tunnel cooling with back-to-front air flow Dual, rear-mounted, continuously variable-speed fans Balanced male and female XLR inputs with switch-configurable XLR polarity and sensitivity selection Speakon® or five-way binding post output connectors (market dependent) Stereo, parallel, bridged-mono mode selector switch Ground-lift switch Front panel circuit-breaker switch Recessed, stepped attenuators SIGNAL present/active, PROTECT, and ACL LED's Modular construction Powder-coated steel chassis Five-year warranty

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Power Amplifier
CA 6
Power Amplifier CA 6
Crest Audio, Inc. The CA6 power amplifier delivers exceptionally clean, consistent power in a compact, road worthy package that won't break the bank. It offers the sonic superiority and unsurpassed reliability for which Crest is famous, while remaining surprisingly compact and very affordable. Advanced technology and extensive TourClass protection circuitry allows this amplifier to operate with greater efficiency in difficult load and power conditions. 8 Ohm Stereo - 400 W 4 Ohm Stereo - 600 W 2 Ohm Stereo - 750 W 8 Ohm Bridged - 1200 W 4 Ohm Bridged - 1500 W Legendary over-built power supply Toroidal power transformer Latest generation of high-speed, wide-bandwidth output devices Twin-tunnel cooling with back-to-front air flow Dual, rear-mounted, continuously variable-speed fans Balanced male and female XLR inputs with switch-configurable XLR polarity and sensitivity selection Speakon® or five-way binding post output connectors (market dependent) Stereo, parallel, bridged-mono mode selector switch Ground-lift switch Front panel circuit-breaker switch Recessed, stepped attenuators SIGNAL present/active, PROTECT, and ACL LED's Modular construction Powder-coated steel chassis Five-year warranty

Crest Audio, Inc.

The CA6 power amplifier delivers exceptionally clean, consistent power in a compact, road worthy package that won't break the bank. It offers the sonic superiority and unsurpassed reliability for which Crest is famous, while remaining surprisingly compact and very affordable. Advanced technology and extensive TourClass protection circuitry allows this amplifier to operate with greater efficiency in difficult load and power conditions.

  • 8 Ohm Stereo - 400 W
  • 4 Ohm Stereo - 600 W
  • 2 Ohm Stereo - 750 W
  • 8 Ohm Bridged - 1200 W
  • 4 Ohm Bridged - 1500 W
  • Legendary over-built power supply
  • Toroidal power transformer
  • Latest generation of high-speed, wide-bandwidth output devices
  • Twin-tunnel cooling with back-to-front air flow
  • Dual, rear-mounted, continuously variable-speed fans
  • Balanced male and female XLR inputs with switch-configurable XLR polarity and sensitivity selection
  • Speakon® or five-way binding post output connectors (market dependent)
  • Stereo, parallel, bridged-mono mode selector switch
  • Ground-lift switch
  • Front panel circuit-breaker switch
  • Recessed, stepped attenuators
  • SIGNAL present/active, PROTECT, and ACL LED's
  • Modular construction
  • Powder-coated steel chassis
  • Five-year warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CA 6
Product Name Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4691830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 4.00E-5 to 0.0080 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502C-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY502 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details