Visual Sound, Inc. CA-1000 32W Controllable, 4-input Audio Amplifier CA-1000

Description
Calypso Systems The CA-1000 is a compact, 4-input 32W audio amplifier with full serial and IR control. The CA-1000 controllable 32W amplifier from Calypso bring a new standard to small room audio. Despite its small size, this amplifier, controllable through both IR and serial commands, delivers extraordinarily clean 32W of power with a host of unique and useful features. The CA-1000 drives 16 watts per channel at 4 ohms and 8 watts per channel at 8 ohms. With a S/N greater than 85 dB and THD of .1%, the result is near-professional audio quality. In addition, the unit offers 4 discrete inputs, including 1 stereo balanced/unbalanced, 2 stereo unbalanced and 1 mono balanced/unbalanced. Any two channels are selectable and may be mixed together, and channels 1-3 can also be set as mono channels. With an on-board mixer that allows for preset levels, and serial and IR control for switching, volume and other controls, the CA-1000 provides unheard of flexibility and value. And, with its multi-channel input, one can connect DVD audio, PC audio, CD audio and microphone audio to a single CA-1000 unit, and easily switch between sources. Moreover, optional audio ducking forces audio sources to automatically mute when a designated microphone channel is active, and un-mute when the microphone goes quite, with selectable time delays. Similarly, the PA Detect circuit forces complete mute when overhead speakers are activated. 32W total power Serial and IR control 4 inputs (CA-1000) On-board Mixer (presets) Headset jack Audio "ducking" Mic PA Detect muting Drives 4 and 8 ohm speakers Serial programming port with Windows software Dongle format (5.1" x 2.5" x 1.1")
Description
Calypso Systems The CA-1000 is a compact, 4-input 32W audio amplifier with full serial and IR control. The CA-1000 controllable 32W amplifier from Calypso bring a new standard to small room audio. Despite its small size, this amplifier, controllable through both IR and serial commands, delivers extraordinarily clean 32W of power with a host of unique and useful features. The CA-1000 drives 16 watts per channel at 4 ohms and 8 watts per channel at 8 ohms. With a S/N greater than 85 dB and THD of .1%, the result is near-professional audio quality. In addition, the unit offers 4 discrete inputs, including 1 stereo balanced/unbalanced, 2 stereo unbalanced and 1 mono balanced/unbalanced. Any two channels are selectable and may be mixed together, and channels 1-3 can also be set as mono channels. With an on-board mixer that allows for preset levels, and serial and IR control for switching, volume and other controls, the CA-1000 provides unheard of flexibility and value. And, with its multi-channel input, one can connect DVD audio, PC audio, CD audio and microphone audio to a single CA-1000 unit, and easily switch between sources. Moreover, optional audio ducking forces audio sources to automatically mute when a designated microphone channel is active, and un-mute when the microphone goes quite, with selectable time delays. Similarly, the PA Detect circuit forces complete mute when overhead speakers are activated. 32W total power Serial and IR control 4 inputs (CA-1000) On-board Mixer (presets) Headset jack Audio "ducking" Mic PA Detect muting Drives 4 and 8 ohm speakers Serial programming port with Windows software Dongle format (5.1" x 2.5" x 1.1")

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
CA-1000 32W Controllable, 4-input Audio Amplifier
CA-1000
CA-1000 32W Controllable, 4-input Audio Amplifier CA-1000
Calypso Systems The CA-1000 is a compact, 4-input 32W audio amplifier with full serial and IR control. The CA-1000 controllable 32W amplifier from Calypso bring a new standard to small room audio. Despite its small size, this amplifier, controllable through both IR and serial commands, delivers extraordinarily clean 32W of power with a host of unique and useful features. The CA-1000 drives 16 watts per channel at 4 ohms and 8 watts per channel at 8 ohms. With a S/N greater than 85 dB and THD of .1%, the result is near-professional audio quality. In addition, the unit offers 4 discrete inputs, including 1 stereo balanced/unbalanced, 2 stereo unbalanced and 1 mono balanced/unbalanced. Any two channels are selectable and may be mixed together, and channels 1-3 can also be set as mono channels. With an on-board mixer that allows for preset levels, and serial and IR control for switching, volume and other controls, the CA-1000 provides unheard of flexibility and value. And, with its multi-channel input, one can connect DVD audio, PC audio, CD audio and microphone audio to a single CA-1000 unit, and easily switch between sources. Moreover, optional audio ducking forces audio sources to automatically mute when a designated microphone channel is active, and un-mute when the microphone goes quite, with selectable time delays. Similarly, the PA Detect circuit forces complete mute when overhead speakers are activated. 32W total power Serial and IR control 4 inputs (CA-1000) On-board Mixer (presets) Headset jack Audio "ducking" Mic PA Detect muting Drives 4 and 8 ohm speakers Serial programming port with Windows software Dongle format (5.1" x 2.5" x 1.1")

Calypso Systems

The CA-1000 is a compact, 4-input 32W audio amplifier with full serial and IR control.

The CA-1000 controllable 32W amplifier from Calypso bring a new standard to small room audio. Despite its small size, this amplifier, controllable through both IR and serial commands, delivers extraordinarily clean 32W of power with a host of unique and useful features. The CA-1000 drives 16 watts per channel at 4 ohms and 8 watts per channel at 8 ohms. With a S/N greater than 85 dB and THD of .1%, the result is near-professional audio quality. In addition, the unit offers 4 discrete inputs, including 1 stereo balanced/unbalanced, 2 stereo unbalanced and 1 mono balanced/unbalanced. Any two channels are selectable and may be mixed together, and channels 1-3 can also be set as mono channels. With an on-board mixer that allows for preset levels, and serial and IR control for switching, volume and other controls, the CA-1000 provides unheard of flexibility and value. And, with its multi-channel input, one can connect DVD audio, PC audio, CD audio and microphone audio to a single CA-1000 unit, and easily switch between sources. Moreover, optional audio ducking forces audio sources to automatically mute when a designated microphone channel is active, and un-mute when the microphone goes quite, with selectable time delays. Similarly, the PA Detect circuit forces complete mute when overhead speakers are activated.

  • 32W total power
  • Serial and IR control
  • 4 inputs (CA-1000)
  • On-board Mixer (presets)
  • Headset jack
  • Audio "ducking" Mic
  • PA Detect muting
  • Drives 4 and 8 ohm speakers
  • Serial programming port with Windows software
  • Dongle format (5.1" x 2.5" x 1.1")
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number CA-1000
Product Name CA-1000 32W Controllable, 4-input Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Amplifier assembly, 30 watt, for Series D - K2005502D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Multi-channel amplifier - CRY584D - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Audio Amplifier
Frequency Response 0.0100 to 0.0200 MHz
Output Gain ? to 20 dB
View Details
Commercial Audio Power Amplifiers - REVAMP4120T - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 2.50E-4 MHz
View Details