Visual Sound, Inc. Fire Rated 8" Coaxial Loudspeakers, 16 watt (UL Listed) 70.7V-8W xfmr C803AT87FRK

Description
Atlas Sound Atlas Sound has developed the only speaker assemblies that are UL classified for fire-resistance in the United States and Canada. The C803AT87FRK has passed a fire-rating up to three hours (rating varies by ceiling construction) and has been tested in accordance with the UL standard - Fire Test of Building Construction and Materials, ANSI/UL263 (ASTM E119, NFPA 251). The C803AT87FRK assembly includes an enclosure-fiber kit, UL listed speaker/transformer assembly, and UL Listed baffle. Each enclosure-fiber kit includes pre-cut fiber panels, metal enclosure, rail set and hardware. The speaker/transformer combinations approved for use in FR assemblies are FR versions of the industry standard Atlas Sound Strategy Series C803AT87FRK loudspeaker.
Description
Atlas Sound Atlas Sound has developed the only speaker assemblies that are UL classified for fire-resistance in the United States and Canada. The C803AT87FRK has passed a fire-rating up to three hours (rating varies by ceiling construction) and has been tested in accordance with the UL standard - Fire Test of Building Construction and Materials, ANSI/UL263 (ASTM E119, NFPA 251). The C803AT87FRK assembly includes an enclosure-fiber kit, UL listed speaker/transformer assembly, and UL Listed baffle. Each enclosure-fiber kit includes pre-cut fiber panels, metal enclosure, rail set and hardware. The speaker/transformer combinations approved for use in FR assemblies are FR versions of the industry standard Atlas Sound Strategy Series C803AT87FRK loudspeaker.

Suppliers

Company
Product
Description
Supplier Links
Fire Rated 8
Broomall, PA, USA
Fire Rated 8" Coaxial Loudspeakers, 16 watt (UL Listed) 70.7V-8W xfmr
C803AT87FRK
Fire Rated 8" Coaxial Loudspeakers, 16 watt (UL Listed) 70.7V-8W xfmr C803AT87FRK
Atlas Sound Atlas Sound has developed the only speaker assemblies that are UL classified for fire-resistance in the United States and Canada. The C803AT87FRK has passed a fire-rating up to three hours (rating varies by ceiling construction) and has been tested in accordance with the UL standard - Fire Test of Building Construction and Materials, ANSI/UL263 (ASTM E119, NFPA 251). The C803AT87FRK assembly includes an enclosure-fiber kit, UL listed speaker/transformer assembly, and UL Listed baffle. Each enclosure-fiber kit includes pre-cut fiber panels, metal enclosure, rail set and hardware. The speaker/transformer combinations approved for use in FR assemblies are FR versions of the industry standard Atlas Sound Strategy Series C803AT87FRK loudspeaker.

Atlas Sound

Atlas Sound has developed the only speaker assemblies that are UL classified for fire-resistance in the United States and Canada. The C803AT87FRK has passed a fire-rating up to three hours (rating varies by ceiling construction) and has been tested in accordance with the UL standard - Fire Test of Building Construction and Materials, ANSI/UL263 (ASTM E119, NFPA 251). The C803AT87FRK assembly includes an enclosure-fiber kit, UL listed speaker/transformer assembly, and UL Listed baffle. Each enclosure-fiber kit includes pre-cut fiber panels, metal enclosure, rail set and hardware. The speaker/transformer combinations approved for use in FR assemblies are FR versions of the industry standard Atlas Sound Strategy Series C803AT87FRK loudspeaker.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number C803AT87FRK
Product Name Fire Rated 8" Coaxial Loudspeakers, 16 watt (UL Listed) 70.7V-8W xfmr
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 304X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speakers - 526895 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
XXLS Subwoofer, 12
Specs
Nominal Power 120 watts
Sensitivity 89 dB
Resonance Frequency 22 Hz
View Details
WXv2 12-inch Subwoofer Driver (200 W, 4 Ω) - 12WXv2-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details