JL Audio, Inc. WXv2 12-inch Subwoofer Driver (200 W, 4 Ω) 12WXv2-4

Description
The 12WXv2 is an ideal subwoofer driver for lower power applications. It features excellent suspension linearity and a DMA-optimized motor system to keep distortion low. Our patented Elevated Frame Cooling design is also on-board for enhanced power handling and reliability.
Description
The 12WXv2 is an ideal subwoofer driver for lower power applications. It features excellent suspension linearity and a DMA-optimized motor system to keep distortion low. Our patented Elevated Frame Cooling design is also on-board for enhanced power handling and reliability.

Suppliers

Company
Product
Description
Supplier Links
WXv2 12-inch Subwoofer Driver (200 W, 4 Ω) - 12WXv2-4 - JL Audio, Inc.
Miramar, FL, USA
WXv2 12-inch Subwoofer Driver (200 W, 4 Ω)
12WXv2-4
WXv2 12-inch Subwoofer Driver (200 W, 4 Ω) 12WXv2-4
The 12WXv2 is an ideal subwoofer driver for lower power applications. It features excellent suspension linearity and a DMA-optimized motor system to keep distortion low. Our patented Elevated Frame Cooling design is also on-board for enhanced power handling and reliability.

The 12WXv2 is an ideal subwoofer driver for lower power applications. It features excellent suspension linearity and a DMA-optimized motor system to keep distortion low. Our patented Elevated Frame Cooling design is also on-board for enhanced power handling and reliability.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 12WXv2-4
Product Name WXv2 12-inch Subwoofer Driver (200 W, 4 Ω)
Nominal Power 200 watts
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 526917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 2500 Hz
Size 12.01 inch (305 mm)
View Details
Speakers - PLS-65F25AL04-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 121 Hz
View Details
W0v2 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details