Visual Sound, Inc. Classic Series PA Mixer Amplifiers C35

Description
Bogen Communications, Inc. The Bogen Classic Series Models C35, C60, and C100 are public address mixer amplifiers that provide mixing of microphones, telephone, and auxiliary sources. Output screw terminals are provided for 4-ohm (direct) and 8-ohm, 16-ohm, 25V and 70V (transformer-coupled ) speaker systems. Output jacks let you connect to a tape recorder or an additional booster amplifier, or feed a 600-ohm telephone line when an accessory transformer (Model WMT1A) is used. *35W model. *4 inputs (C35/60/100 models): 1 MIC (Lo-Z), 1 AUX (Hi-Z), 1 TEL, plus 1 selectable MIC or AUX. *3 inputs (all C10/C20 models): 1 MIC (Lo-Z), 1 TEL, plus 1 selectable MIC or AUX. *4-ohm, 8-ohm, 16-ohm, 25V, & 70V outputs.
Description
Bogen Communications, Inc. The Bogen Classic Series Models C35, C60, and C100 are public address mixer amplifiers that provide mixing of microphones, telephone, and auxiliary sources. Output screw terminals are provided for 4-ohm (direct) and 8-ohm, 16-ohm, 25V and 70V (transformer-coupled ) speaker systems. Output jacks let you connect to a tape recorder or an additional booster amplifier, or feed a 600-ohm telephone line when an accessory transformer (Model WMT1A) is used. *35W model. *4 inputs (C35/60/100 models): 1 MIC (Lo-Z), 1 AUX (Hi-Z), 1 TEL, plus 1 selectable MIC or AUX. *3 inputs (all C10/C20 models): 1 MIC (Lo-Z), 1 TEL, plus 1 selectable MIC or AUX. *4-ohm, 8-ohm, 16-ohm, 25V, & 70V outputs.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Classic Series PA Mixer Amplifiers
C35
Classic Series PA Mixer Amplifiers C35
Bogen Communications, Inc. The Bogen Classic Series Models C35, C60, and C100 are public address mixer amplifiers that provide mixing of microphones, telephone, and auxiliary sources. Output screw terminals are provided for 4-ohm (direct) and 8-ohm, 16-ohm, 25V and 70V (transformer-coupled ) speaker systems. Output jacks let you connect to a tape recorder or an additional booster amplifier, or feed a 600-ohm telephone line when an accessory transformer (Model WMT1A) is used. *35W model. *4 inputs (C35/60/100 models): 1 MIC (Lo-Z), 1 AUX (Hi-Z), 1 TEL, plus 1 selectable MIC or AUX. *3 inputs (all C10/C20 models): 1 MIC (Lo-Z), 1 TEL, plus 1 selectable MIC or AUX. *4-ohm, 8-ohm, 16-ohm, 25V, & 70V outputs.

Bogen Communications, Inc.

The Bogen Classic Series Models C35, C60, and C100 are public address mixer amplifiers that provide mixing of microphones, telephone, and auxiliary sources. Output screw terminals are provided for 4-ohm (direct) and 8-ohm, 16-ohm, 25V and 70V (transformer-coupled) speaker systems. Output jacks let you connect to a tape recorder or an additional booster amplifier, or feed a 600-ohm telephone line when an accessory transformer (Model WMT1A) is used. *35W model. *4 inputs (C35/60/100 models): 1 MIC (Lo-Z), 1 AUX (Hi-Z), 1 TEL, plus 1 selectable MIC or AUX. *3 inputs (all C10/C20 models): 1 MIC (Lo-Z), 1 TEL, plus 1 selectable MIC or AUX. *4-ohm, 8-ohm, 16-ohm, 25V, & 70V outputs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number C35
Product Name Classic Series PA Mixer Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.0500 MHz
Nominal Impedance 100000 ohms
View Details
Analog Input / BTL Output Class-D Speaker Amplifier - BD5423MUV - ROHM Semiconductor USA, LLC
Specs
Type Audio Amplifier
Amplifier Class Class D
Output Gain 28 to ? dB
View Details