Visual Sound, Inc. Two-way Ceiling Mounted Speaker C10.1C

Description
Martin Audio Limited The C10.1C has been specifically designed for venues with high ceilings or where greater SPL is required. The C10.1C employs a proprietary coaxial 10 inch (250mm) bass driver with a well damped, fire retardant, fibre cone and a through-the-pole firing 1 inch (25mm) compression driver. By matching the compression driver to the cone flare using a precision engineered pole piece and aluminium extension, the cone and throat form a perfect horn loading giving the C10.1C very controlled dispersion over its 90° coverage. The C10.1C has been made to suit the Lowell and Atlas cylindrical rear enclosures and grilles. Two-way high performance ceiling speaker 10 inch (250mm) bass driver 1 inch (25mm) exit compression driver High power 200W AES Controlled 90° conical dispersion up to 10kHz Designed to fit Lowell and Atlas cylindrical rear enclosures Optional 150W 70/100V line transformer Application includes: High power / high ceiling fixed installations, Bars and restaurants
Description
Martin Audio Limited The C10.1C has been specifically designed for venues with high ceilings or where greater SPL is required. The C10.1C employs a proprietary coaxial 10 inch (250mm) bass driver with a well damped, fire retardant, fibre cone and a through-the-pole firing 1 inch (25mm) compression driver. By matching the compression driver to the cone flare using a precision engineered pole piece and aluminium extension, the cone and throat form a perfect horn loading giving the C10.1C very controlled dispersion over its 90° coverage. The C10.1C has been made to suit the Lowell and Atlas cylindrical rear enclosures and grilles. Two-way high performance ceiling speaker 10 inch (250mm) bass driver 1 inch (25mm) exit compression driver High power 200W AES Controlled 90° conical dispersion up to 10kHz Designed to fit Lowell and Atlas cylindrical rear enclosures Optional 150W 70/100V line transformer Application includes: High power / high ceiling fixed installations, Bars and restaurants

Suppliers

Company
Product
Description
Supplier Links
Two-way Ceiling Mounted Speaker - C10.1C - Visual Sound, Inc.
Broomall, PA, USA
Two-way Ceiling Mounted Speaker
C10.1C
Two-way Ceiling Mounted Speaker C10.1C
Martin Audio Limited The C10.1C has been specifically designed for venues with high ceilings or where greater SPL is required. The C10.1C employs a proprietary coaxial 10 inch (250mm) bass driver with a well damped, fire retardant, fibre cone and a through-the-pole firing 1 inch (25mm) compression driver. By matching the compression driver to the cone flare using a precision engineered pole piece and aluminium extension, the cone and throat form a perfect horn loading giving the C10.1C very controlled dispersion over its 90° coverage. The C10.1C has been made to suit the Lowell and Atlas cylindrical rear enclosures and grilles. Two-way high performance ceiling speaker 10 inch (250mm) bass driver 1 inch (25mm) exit compression driver High power 200W AES Controlled 90° conical dispersion up to 10kHz Designed to fit Lowell and Atlas cylindrical rear enclosures Optional 150W 70/100V line transformer Application includes: High power / high ceiling fixed installations, Bars and restaurants

Martin Audio Limited

The C10.1C has been specifically designed for venues with high ceilings or where greater SPL is required. The C10.1C employs a proprietary coaxial 10 inch (250mm) bass driver with a well damped, fire retardant, fibre cone and a through-the-pole firing 1 inch (25mm) compression driver. By matching the compression driver to the cone flare using a precision engineered pole piece and aluminium extension, the cone and throat form a perfect horn loading giving the C10.1C very controlled dispersion over its 90° coverage. The C10.1C has been made to suit the Lowell and Atlas cylindrical rear enclosures and grilles.

  • Two-way high performance ceiling speaker
  • 10 inch (250mm) bass driver
  • 1 inch (25mm) exit compression driver
  • High power 200W AES
  • Controlled 90° conical dispersion up to 10kHz
  • Designed to fit Lowell and Atlas cylindrical rear enclosures
  • Optional 150W 70/100V line transformer
  • Application includes: High power / high ceiling fixed installations, Bars and restaurants
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number C10.1C
Product Name Two-way Ceiling Mounted Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526893 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Sound Masker - DS2500 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details