Biamp Systems, Ltd. Sound Masker DS2500

Description
The DS2500 series sound maskers are used to protect windows, walls and doors against human and electronic eavesdropping by applying full bandwidth sound masking . The unit may be attached to the interior side of any window, door or in some cases wall surfaces. In all applications the integrity of the surface remains intact. The DS2500 series is critical to the securing of windows, doors and walls when DIAM and DCID requirements for SCIF need to be met. It is effective against laser eavesdropping techniques, as well as the use of parabolic microphones. When controlled by Biamp security generators and amplifiers, it also protects against sophisticated signal recovery techniques designed to capture conversations buried within the sound masking signal.
Datasheet
Description
The DS2500 series sound maskers are used to protect windows, walls and doors against human and electronic eavesdropping by applying full bandwidth sound masking . The unit may be attached to the interior side of any window, door or in some cases wall surfaces. In all applications the integrity of the surface remains intact. The DS2500 series is critical to the securing of windows, doors and walls when DIAM and DCID requirements for SCIF need to be met. It is effective against laser eavesdropping techniques, as well as the use of parabolic microphones. When controlled by Biamp security generators and amplifiers, it also protects against sophisticated signal recovery techniques designed to capture conversations buried within the sound masking signal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sound Masker - DS2500 - Biamp Systems, Ltd.
Beaverton, OR, United States
Sound Masker
DS2500
Sound Masker DS2500
The DS2500 series sound maskers are used to protect windows, walls and doors against human and electronic eavesdropping by applying full bandwidth sound masking . The unit may be attached to the interior side of any window, door or in some cases wall surfaces. In all applications the integrity of the surface remains intact. The DS2500 series is critical to the securing of windows, doors and walls when DIAM and DCID requirements for SCIF need to be met. It is effective against laser eavesdropping techniques, as well as the use of parabolic microphones. When controlled by Biamp security generators and amplifiers, it also protects against sophisticated signal recovery techniques designed to capture conversations buried within the sound masking signal.

The DS2500 series sound maskers are used to protect windows, walls and doors against human and electronic eavesdropping by applying full bandwidth sound masking . The unit may be attached to the interior side of any window, door or in some cases wall surfaces. In all applications the integrity of the surface remains intact. The DS2500 series is critical to the securing of windows, doors and walls when DIAM and DCID requirements for SCIF need to be met. It is effective against laser eavesdropping techniques, as well as the use of parabolic microphones. When controlled by Biamp security generators and amplifiers, it also protects against sophisticated signal recovery techniques designed to capture conversations buried within the sound masking signal.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number DS2500
Product Name Sound Masker
Application Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1710901 - RS Components, Ltd.
Specs
Size 0.90 inch (23 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
MVP Series II 15
Specs
SPL 126 dB
Nominal Power 200 watts
Sensitivity 96 dB
View Details