Visual Sound, Inc. 8 Channel Amplifier C 10:8X

Description
Lab.gruppen The C 10:8X is an 8-channel amplifier that delivers 8 x 125 W* at 4 ohms, 8 ohms, 16 ohms or 70 Vrms (250 W at 100 Vrms is available by bridging two channels) from a 2U chassis. Eight channels in 2U High continuous output power of 125 W per channel at 70 V, 4 ohms, 8 ohms, and 16 ohms All channels individually selectable for lo-Z or hi-Z Bridged operation High efficiency for lower thermal stress General Purpose Input/Output (GPIO) NomadLink® network ready Universal Power Factor Corrected PSU with IEC inlet Efficient cooling Comprehensive circuit protection and fault indication Phoenix-style input connectors and barrier strip output connectors
Description
Lab.gruppen The C 10:8X is an 8-channel amplifier that delivers 8 x 125 W* at 4 ohms, 8 ohms, 16 ohms or 70 Vrms (250 W at 100 Vrms is available by bridging two channels) from a 2U chassis. Eight channels in 2U High continuous output power of 125 W per channel at 70 V, 4 ohms, 8 ohms, and 16 ohms All channels individually selectable for lo-Z or hi-Z Bridged operation High efficiency for lower thermal stress General Purpose Input/Output (GPIO) NomadLink® network ready Universal Power Factor Corrected PSU with IEC inlet Efficient cooling Comprehensive circuit protection and fault indication Phoenix-style input connectors and barrier strip output connectors

Suppliers

Company
Product
Description
Supplier Links
8 Channel Amplifier - C 10:8X - Visual Sound, Inc.
Broomall, PA, USA
8 Channel Amplifier
C 10:8X
8 Channel Amplifier C 10:8X
Lab.gruppen The C 10:8X is an 8-channel amplifier that delivers 8 x 125 W* at 4 ohms, 8 ohms, 16 ohms or 70 Vrms (250 W at 100 Vrms is available by bridging two channels) from a 2U chassis. Eight channels in 2U High continuous output power of 125 W per channel at 70 V, 4 ohms, 8 ohms, and 16 ohms All channels individually selectable for lo-Z or hi-Z Bridged operation High efficiency for lower thermal stress General Purpose Input/Output (GPIO) NomadLink® network ready Universal Power Factor Corrected PSU with IEC inlet Efficient cooling Comprehensive circuit protection and fault indication Phoenix-style input connectors and barrier strip output connectors

Lab.gruppen

The C 10:8X is an 8-channel amplifier that delivers 8 x 125 W* at 4 ohms, 8 ohms, 16 ohms or 70 Vrms (250 W at 100 Vrms is available by bridging two channels) from a 2U chassis.

  • Eight channels in 2U
  • High continuous output power of 125 W per channel at 70 V, 4 ohms, 8 ohms, and 16 ohms
  • All channels individually selectable for lo-Z or hi-Z
  • Bridged operation
  • High efficiency for lower thermal stress
  • General Purpose Input/Output (GPIO)
  • NomadLink® network ready
  • Universal Power Factor Corrected PSU with IEC inlet
  • Efficient cooling
  • Comprehensive circuit protection and fault indication
  • Phoenix-style input connectors and barrier strip output connectors
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number C 10:8X
Product Name 8 Channel Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details