Visual Sound, Inc. Metal Bodypack Transmitter BP-300

Description
Electro-Voice The all-new BP-300 metal bodypack transmitter is rugged, compact, and easy to use. Using two AA batteries for 14 hours of use, the BP-300 is one of the most economical transmitters available for day-to-day operation. The unit's mute function keeps the RF signal live while muting the audio, protecting your channel and preventing noise in the audio system. Two preconfigured bodypack systems are available, with either a lapel or a headworn microphone. The bodypack's TA4 connector allows the unit to be used with other Electro-Voice lapel or headworn microphones.
Description
Electro-Voice The all-new BP-300 metal bodypack transmitter is rugged, compact, and easy to use. Using two AA batteries for 14 hours of use, the BP-300 is one of the most economical transmitters available for day-to-day operation. The unit's mute function keeps the RF signal live while muting the audio, protecting your channel and preventing noise in the audio system. Two preconfigured bodypack systems are available, with either a lapel or a headworn microphone. The bodypack's TA4 connector allows the unit to be used with other Electro-Voice lapel or headworn microphones.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Metal Bodypack Transmitter
BP-300
Metal Bodypack Transmitter BP-300
Electro-Voice The all-new BP-300 metal bodypack transmitter is rugged, compact, and easy to use. Using two AA batteries for 14 hours of use, the BP-300 is one of the most economical transmitters available for day-to-day operation. The unit's mute function keeps the RF signal live while muting the audio, protecting your channel and preventing noise in the audio system. Two preconfigured bodypack systems are available, with either a lapel or a headworn microphone. The bodypack's TA4 connector allows the unit to be used with other Electro-Voice lapel or headworn microphones.

Electro-Voice

The all-new BP-300 metal bodypack transmitter is rugged, compact, and easy to use. Using two AA batteries for 14 hours of use, the BP-300 is one of the most economical transmitters available for day-to-day operation. The unit's mute function keeps the RF signal live while muting the audio, protecting your channel and preventing noise in the audio system. Two preconfigured bodypack systems are available, with either a lapel or a headworn microphone. The bodypack's TA4 connector allows the unit to be used with other Electro-Voice lapel or headworn microphones.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number BP-300
Product Name Metal Bodypack Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - IM69D120V01XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
4 suppliers
Commercial Audio Microphones - MICPAT-D - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details