Cirrus Logic, Inc. Low Power Top Port Digital Microphone WM7216

Description
The WM7216 is a low-profile digital silicon microphone optimized for use with low power “always-on” voice control applications. The device incorporates Cirrus Logic’s proprietary CMOS/MEMS membrane technology, offering high reliability and high performance in a miniature, low-profile package. The WM7216 supports two operational modes selected according to the applied clock frequency. High performance mode offers wide dynamic range and class-leading THD performance. Low power mode offers low current consumption while maintaining excellent SNR performance. The WM71216 offers tight tolerance on the microphone sensitivity, giving reduced variation between parts and removing the need for in-line production calibration of part-to-part microphone variations. Features High SNR (63 dB) Low variation in sensitivity ±1 dB tolerance Low current consumption 10 µA (sleep) 300µA (low power mode) 980 µA (high performance mode) PDM digital audio output Stereo/array operation Proprietary ADC technology Reduced clock-jitter sensitivity Low noise floor Stable in overload condition Top port LGA package (WM721X compatible) 1.62V to 3.6V supply
Datasheet
Description
The WM7216 is a low-profile digital silicon microphone optimized for use with low power “always-on” voice control applications. The device incorporates Cirrus Logic’s proprietary CMOS/MEMS membrane technology, offering high reliability and high performance in a miniature, low-profile package. The WM7216 supports two operational modes selected according to the applied clock frequency. High performance mode offers wide dynamic range and class-leading THD performance. Low power mode offers low current consumption while maintaining excellent SNR performance. The WM71216 offers tight tolerance on the microphone sensitivity, giving reduced variation between parts and removing the need for in-line production calibration of part-to-part microphone variations. Features High SNR (63 dB) Low variation in sensitivity ±1 dB tolerance Low current consumption 10 µA (sleep) 300µA (low power mode) 980 µA (high performance mode) PDM digital audio output Stereo/array operation Proprietary ADC technology Reduced clock-jitter sensitivity Low noise floor Stable in overload condition Top port LGA package (WM721X compatible) 1.62V to 3.6V supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Austin, TX, USA
Low Power Top Port Digital Microphone
WM7216
Low Power Top Port Digital Microphone WM7216
The WM7216 is a low-profile digital silicon microphone optimized for use with low power “always-on” voice control applications. The device incorporates Cirrus Logic’s proprietary CMOS/MEMS membrane technology, offering high reliability and high performance in a miniature, low-profile package. The WM7216 supports two operational modes selected according to the applied clock frequency. High performance mode offers wide dynamic range and class-leading THD performance. Low power mode offers low current consumption while maintaining excellent SNR performance. The WM71216 offers tight tolerance on the microphone sensitivity, giving reduced variation between parts and removing the need for in-line production calibration of part-to-part microphone variations. Features High SNR (63 dB) Low variation in sensitivity ±1 dB tolerance Low current consumption 10 µA (sleep) 300µA (low power mode) 980 µA (high performance mode) PDM digital audio output Stereo/array operation Proprietary ADC technology Reduced clock-jitter sensitivity Low noise floor Stable in overload condition Top port LGA package (WM721X compatible) 1.62V to 3.6V supply

The WM7216 is a low-profile digital silicon microphone optimized for use with low power “always-on” voice control applications. The device incorporates Cirrus Logic’s proprietary CMOS/MEMS membrane technology, offering high reliability and high performance in a miniature, low-profile package. The WM7216 supports two operational modes selected according to the applied clock frequency. High performance mode offers wide dynamic range and class-leading THD performance. Low power mode offers low current consumption while maintaining excellent SNR performance. The WM71216 offers tight tolerance on the microphone sensitivity, giving reduced variation between parts and removing the need for in-line production calibration of part-to-part microphone variations.

Features

  • High SNR (63 dB)
  • Low variation in sensitivity
    • ±1 dB tolerance
  • Low current consumption
    • 10 µA (sleep)
    • 300µA (low power mode)
    • 980 µA (high performance mode)
  • PDM digital audio output
  • Stereo/array operation
  • Proprietary ADC technology
    • Reduced clock-jitter sensitivity
    • Low noise floor
    • Stable in overload condition
  • Top port LGA package (WM721X compatible)
  • 1.62V to 3.6V supply
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Audio Microphones
Product Number WM7216
Product Name Low Power Top Port Digital Microphone
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
Thickness / Height 0.0394 inch (1 mm)
Sensitivity -26 mV/Pa (-179261 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Unidirectional Microphones - CEM-UB4020MBAD503NR - Challenge Electronics
Specs
Directivity Directional
Frequency Response 100 to 10000 Hz
Actual Size 0.1575 inch (4 mm)
View Details
Miniature Silicon Microphone - FB3019 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 100 to 10000 Hz
Actual Size 0.0748 inch (1.9 mm)
View Details