Biamp Systems, Ltd. Commercial Audio Microphones MICPAT-D

Description
The MICPAT-D is an all call dynamic paging microphone. It has a flexible stem and a high quality unidirectional dynamic microphone capsule. The paging microphone is intended for making calls to all zones. The microphone has a stable aluminum base, equipped with a toggle switch that allows Talk - Off - Continuous talk. MICPAT-D comes with 3m cable and a DIN5 connector.
Datasheet
Description
The MICPAT-D is an all call dynamic paging microphone. It has a flexible stem and a high quality unidirectional dynamic microphone capsule. The paging microphone is intended for making calls to all zones. The microphone has a stable aluminum base, equipped with a toggle switch that allows Talk - Off - Continuous talk. MICPAT-D comes with 3m cable and a DIN5 connector.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Audio Microphones - MICPAT-D - Biamp Systems, Ltd.
Beaverton, OR, United States
Commercial Audio Microphones
MICPAT-D
Commercial Audio Microphones MICPAT-D
The MICPAT-D is an all call dynamic paging microphone. It has a flexible stem and a high quality unidirectional dynamic microphone capsule. The paging microphone is intended for making calls to all zones. The microphone has a stable aluminum base, equipped with a toggle switch that allows Talk - Off - Continuous talk. MICPAT-D comes with 3m cable and a DIN5 connector.

The MICPAT-D is an all call dynamic paging microphone. It has a flexible stem and a high quality unidirectional dynamic microphone capsule. The paging microphone is intended for making calls to all zones. The microphone has a stable aluminum base, equipped with a toggle switch that allows Talk - Off - Continuous talk. MICPAT-D comes with 3m cable and a DIN5 connector.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Audio Microphones
Product Number MICPAT-D
Product Name Commercial Audio Microphones
Directivity Directional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D120AXTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Commercial Audio Microphones - DIMIC1 - Biamp Systems, Ltd.
Specs
Directivity Directional
Features Digital
Application Paging
View Details
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers