Visual Sound, Inc. Bent bass horn subwoofer BH822e

Description
EAW - Eastern Acoustic Works, Inc. (2) 12 inch heavy duty woofers &plusm;3 dB 24 Hz to 300 Hz Peak output: 145 dB SPL. For permanent installation. The BH822es nearly 13 ft. long horn is built using a technique that allows us to shape the horn with the necessary complex expansion rates. The complex flares are constructed from a 3 mm veneer of cross-grain-laminate d birch plywood that is fit into slots cut by a computer-numeric-con trolled router. The birch veneer is then backed with a proprietary high-damping polyurethane foam which minimizes horn resonances.
Description
EAW - Eastern Acoustic Works, Inc. (2) 12 inch heavy duty woofers &plusm;3 dB 24 Hz to 300 Hz Peak output: 145 dB SPL. For permanent installation. The BH822es nearly 13 ft. long horn is built using a technique that allows us to shape the horn with the necessary complex expansion rates. The complex flares are constructed from a 3 mm veneer of cross-grain-laminate d birch plywood that is fit into slots cut by a computer-numeric-con trolled router. The birch veneer is then backed with a proprietary high-damping polyurethane foam which minimizes horn resonances.

Suppliers

Company
Product
Description
Supplier Links
Bent bass horn subwoofer - BH822e - Visual Sound, Inc.
Broomall, PA, USA
Bent bass horn subwoofer
BH822e
Bent bass horn subwoofer BH822e
EAW - Eastern Acoustic Works, Inc. (2) 12 inch heavy duty woofers &plusm;3 dB 24 Hz to 300 Hz Peak output: 145 dB SPL. For permanent installation. The BH822es nearly 13 ft. long horn is built using a technique that allows us to shape the horn with the necessary complex expansion rates. The complex flares are constructed from a 3 mm veneer of cross-grain-laminate d birch plywood that is fit into slots cut by a computer-numeric-con trolled router. The birch veneer is then backed with a proprietary high-damping polyurethane foam which minimizes horn resonances.

EAW - Eastern Acoustic Works, Inc. (2) 12 inch heavy duty woofers &plusm;3 dB 24 Hz to 300 Hz Peak output: 145 dB SPL. For permanent installation.

The BH822es nearly 13 ft. long horn is built using a technique that allows us to shape the horn with the necessary complex expansion rates. The complex flares are constructed from a 3 mm veneer of cross-grain-laminated birch plywood that is fit into slots cut by a computer-numeric-controlled router. The birch veneer is then backed with a proprietary high-damping polyurethane foam which minimizes horn resonances.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number BH822e
Product Name Bent bass horn subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Miniature Speakers - 102762 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Nominal Power 3 watts
Impedance 4 ohms
View Details
NE Full range, 2.5
Specs
Nominal Power 20 watts
Sensitivity 84.8 dB
Resonance Frequency 105 Hz
View Details
2 suppliers
W3v3 6.5-inch Subwoofer Driver (150 W, 4 Ω) - 6W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 4 ohms
Size 6.50 inch (165 mm)
View Details