Tymphany Corporation NE Full range, 2.5" (65 mm), alu cone, NdFeB motor, round die cast al frame, 4 ohm NE85W-04

Description
Peerless Platinum Full Range (NE85W-04) NE Full range, 2.5" (65 mm), alu cone, NdFeB motor, round die cast al frame, 4 ohm
Request a Quote Datasheet
Description
Peerless Platinum Full Range (NE85W-04) NE Full range, 2.5" (65 mm), alu cone, NdFeB motor, round die cast al frame, 4 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NE Full range, 2.5
Cupertino, CA, USA
NE Full range, 2.5" (65 mm), alu cone, NdFeB motor, round die cast al frame, 4 ohm
NE85W-04
NE Full range, 2.5" (65 mm), alu cone, NdFeB motor, round die cast al frame, 4 ohm NE85W-04
Peerless Platinum Full Range (NE85W-04) NE Full range, 2.5" (65 mm), alu cone, NdFeB motor, round die cast al frame, 4 ohm

Peerless Platinum Full Range (NE85W-04)
NE Full range, 2.5" (65 mm), alu cone, NdFeB motor, round die cast al frame, 4 ohm

Supplier's Site
Speakers - NE85W-04-ND - DigiKey
Thief River Falls, MN, United States
Speakers
NE85W-04-ND
Speakers NE85W-04-ND
4.13 Ohms Tweeter Speaker 25W 100Hz ~ 20kHz Top Round

4.13 Ohms Tweeter Speaker 25W 100Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number NE85W-04 NE85W-04-ND
Product Name NE Full range, 2.5" (65 mm), alu cone, NdFeB motor, round die cast al frame, 4 ohm Speakers
Nominal Power 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526935 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 8 ohms
Frequency Response 17 Hz
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
VERIS 3-Way 12
Specs
Size 12.00 inch (305 mm)
Application MusicAudio
View Details
Speakers - 1699-TC7FD00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 143 Hz
View Details