Visual Sound, Inc. Mixer/Amplifier BG-1015

Description
TOA Electronics, Inc. - 15 W BG-M Series Mixer/Amplifier THE TOA BG-M SERIES MIXER/AMPLIFIERS are ideal for a wide variety of installed sound applications such as paging, music distribution and messaging- on-hold. Engineered with unmatched TOA quality and reliability, the versatile BG-M Series is loaded with useful features and an essential tool for any sound system designer or contractor. The BG-M Series Mixer/Amplifiers are comprised of four models, BG-1015 (15 W), BG-1030 (30 W), BG-1060 (60 W) and BG-1120 (120 W), all built with a compact, space-saving chassis design. Input channels include: microphone and telephone paging inputs, program and auxiliary music inputs plus a flexible module slot compatible with industry-standard TOA 900 Series modules which have an extensive array of features and connector types. Outputs include transformer-isolated 25 V, 70 V and 4 ohm, balanced, line-level Music-On-Hold plus a 1 watt output for driving an additional 8 ohm speaker zone. Muting modes include an Auto-Mute function for voice-activated paging override of the BGM channels with-out interrupting the MOH output.
Description
TOA Electronics, Inc. - 15 W BG-M Series Mixer/Amplifier THE TOA BG-M SERIES MIXER/AMPLIFIERS are ideal for a wide variety of installed sound applications such as paging, music distribution and messaging- on-hold. Engineered with unmatched TOA quality and reliability, the versatile BG-M Series is loaded with useful features and an essential tool for any sound system designer or contractor. The BG-M Series Mixer/Amplifiers are comprised of four models, BG-1015 (15 W), BG-1030 (30 W), BG-1060 (60 W) and BG-1120 (120 W), all built with a compact, space-saving chassis design. Input channels include: microphone and telephone paging inputs, program and auxiliary music inputs plus a flexible module slot compatible with industry-standard TOA 900 Series modules which have an extensive array of features and connector types. Outputs include transformer-isolated 25 V, 70 V and 4 ohm, balanced, line-level Music-On-Hold plus a 1 watt output for driving an additional 8 ohm speaker zone. Muting modes include an Auto-Mute function for voice-activated paging override of the BGM channels with-out interrupting the MOH output.

Suppliers

Company
Product
Description
Supplier Links
Mixer/Amplifier - BG-1015 - Visual Sound, Inc.
Broomall, PA, USA
Mixer/Amplifier
BG-1015
Mixer/Amplifier BG-1015
TOA Electronics, Inc. - 15 W BG-M Series Mixer/Amplifier THE TOA BG-M SERIES MIXER/AMPLIFIERS are ideal for a wide variety of installed sound applications such as paging, music distribution and messaging- on-hold. Engineered with unmatched TOA quality and reliability, the versatile BG-M Series is loaded with useful features and an essential tool for any sound system designer or contractor. The BG-M Series Mixer/Amplifiers are comprised of four models, BG-1015 (15 W), BG-1030 (30 W), BG-1060 (60 W) and BG-1120 (120 W), all built with a compact, space-saving chassis design. Input channels include: microphone and telephone paging inputs, program and auxiliary music inputs plus a flexible module slot compatible with industry-standard TOA 900 Series modules which have an extensive array of features and connector types. Outputs include transformer-isolated 25 V, 70 V and 4 ohm, balanced, line-level Music-On-Hold plus a 1 watt output for driving an additional 8 ohm speaker zone. Muting modes include an Auto-Mute function for voice-activated paging override of the BGM channels with-out interrupting the MOH output.

TOA Electronics, Inc. - 15 W BG-M Series Mixer/Amplifier

THE TOA BG-M SERIES MIXER/AMPLIFIERS are ideal for a wide variety of installed sound applications such as paging, music distribution and messaging- on-hold. Engineered with unmatched TOA quality and reliability, the versatile BG-M Series is loaded with useful features and an essential tool for any sound system designer or contractor.
The BG-M Series Mixer/Amplifiers are comprised of four models, BG-1015 (15 W), BG-1030 (30 W), BG-1060 (60 W) and BG-1120 (120 W), all built with a compact, space-saving chassis design. Input channels include: microphone and telephone paging inputs, program and auxiliary music inputs plus a flexible module slot compatible with industry-standard TOA 900 Series modules which have an extensive array of features and connector types. Outputs include transformer-isolated 25 V, 70 V and 4 ohm, balanced, line-level Music-On-Hold plus a 1 watt output for driving an additional 8 ohm speaker zone.
Muting modes include an Auto-Mute function for voice-activated paging override of the BGM channels with-out interrupting the MOH output.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number BG-1015
Product Name Mixer/Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Preamplifier - CRY507 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details