Visual Sound, Inc. EUROLIVE PROFESSIONAL B1220 PRO

Description
Behringer Audio High-Performance 800-Watt 12 inch PA Loudspeaker/Floor Monitor It will cut through the mix no matter what you dish out at it.The new B1220 PRO loudspeaker is yet another addition to our outstanding EUROLIVE series and is geared towards real professional applications. This reference 800-Watt loudspeaker with a great price-to-performance ratio is intended for PA applications and can also be used as floor monitor. Its extremely versatile enclosure profile allows different positioning: 10 & 35 degree cluster and stacking mode -- stand mounting with 35-mm pole socket or positioning as a floor monitor wedge. The technical highlights include extremely high sound pressure levels (95 dB full space 1 W @ 1 m) and an ultra-wide 50 Hz - 18 kHz frequency range and a proprietary 1 3/4 inch titanium diaphragm compression driver for brilliant natural high-frequency reproduction. Built-in overload-protection circuitry ensures optimal HF driver protection. The B1220 PROs distinctive design and build quality truly deliver unrivalled sonic excellence.
Description
Behringer Audio High-Performance 800-Watt 12 inch PA Loudspeaker/Floor Monitor It will cut through the mix no matter what you dish out at it.The new B1220 PRO loudspeaker is yet another addition to our outstanding EUROLIVE series and is geared towards real professional applications. This reference 800-Watt loudspeaker with a great price-to-performance ratio is intended for PA applications and can also be used as floor monitor. Its extremely versatile enclosure profile allows different positioning: 10 & 35 degree cluster and stacking mode -- stand mounting with 35-mm pole socket or positioning as a floor monitor wedge. The technical highlights include extremely high sound pressure levels (95 dB full space 1 W @ 1 m) and an ultra-wide 50 Hz - 18 kHz frequency range and a proprietary 1 3/4 inch titanium diaphragm compression driver for brilliant natural high-frequency reproduction. Built-in overload-protection circuitry ensures optimal HF driver protection. The B1220 PROs distinctive design and build quality truly deliver unrivalled sonic excellence.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
EUROLIVE PROFESSIONAL
B1220 PRO
EUROLIVE PROFESSIONAL B1220 PRO
Behringer Audio High-Performance 800-Watt 12 inch PA Loudspeaker/Floor Monitor It will cut through the mix no matter what you dish out at it.The new B1220 PRO loudspeaker is yet another addition to our outstanding EUROLIVE series and is geared towards real professional applications. This reference 800-Watt loudspeaker with a great price-to-performance ratio is intended for PA applications and can also be used as floor monitor. Its extremely versatile enclosure profile allows different positioning: 10 & 35 degree cluster and stacking mode -- stand mounting with 35-mm pole socket or positioning as a floor monitor wedge. The technical highlights include extremely high sound pressure levels (95 dB full space 1 W @ 1 m) and an ultra-wide 50 Hz - 18 kHz frequency range and a proprietary 1 3/4 inch titanium diaphragm compression driver for brilliant natural high-frequency reproduction. Built-in overload-protection circuitry ensures optimal HF driver protection. The B1220 PROs distinctive design and build quality truly deliver unrivalled sonic excellence.

Behringer Audio

High-Performance 800-Watt 12 inch PA Loudspeaker/Floor Monitor

It will cut through the mix no matter what you dish out at it.The new B1220 PRO loudspeaker is yet another addition to our outstanding EUROLIVE series and is geared towards real professional applications. This reference 800-Watt loudspeaker with a great price-to-performance ratio is intended for PA applications and can also be used as floor monitor. Its extremely versatile enclosure profile allows different positioning: 10 & 35 degree cluster and stacking mode -- stand mounting with 35-mm pole socket or positioning as a floor monitor wedge. The technical highlights include extremely high sound pressure levels (95 dB full space 1 W @ 1 m) and an ultra-wide 50 Hz - 18 kHz frequency range and a proprietary 1 3/4 inch titanium diaphragm compression driver for brilliant natural high-frequency reproduction. Built-in overload-protection circuitry ensures optimal HF driver protection. The B1220 PROs distinctive design and build quality truly deliver unrivalled sonic excellence.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number B1220 PRO
Product Name EUROLIVE PROFESSIONAL
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Ceiling Mount Subwoofer - DX-IC10SUB - Biamp Systems, Ltd.
Specs
Application MusicAudio
View Details